EN
  • EN
  • DE

74LVC1G14GV,125

Part No 74LVC1G14GV,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC SNGL SCHMITT TRIG INV 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.46 V to 1.58 V
Logic Level - High 1.14 V to 2.79 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Dimension SC-74A, SOT-753
Win Source Part Number 099078-74LVC1G14GV,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G14GV,125 CAD Model

Description

Product Overview: 74LVC1G14GV,125

The 74LVC1G14GV,125 is a high-performance, single inverter gate with Schmitt-trigger input, designed and manufactured by NXP Semiconductors. This advanced logic gate is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with 3.3V and 5V systems. The device's small footprint and high level of integration make it ideal for a wide range of applications in modern digital electronics.

The 74LVC1G14GV,125 operates over a wide voltage range from 1.65V to 5.5V, which allows for interfacing with both low-voltage and standard logic levels. This flexibility is essential for mixed-voltage systems where level shifting may be required. Furthermore, its low power consumption and high-speed operation are key attributes that contribute to its efficiency and reliability in high-performance environments.

Key Features:

  • Logic Type: Inverter with Schmitt-trigger input
  • Supply Voltage Range: 1.65V to 5.5V
  • Logic Case Style: SC-74A (SOT-753)
  • Operating Temperature Range: -40°C to +125°C
  • Output Capability: Standard
  • Mounting Type: Surface Mount
  • Package: 5-Pin SC-74A (SOT-753)
  • ESD Protection: HBM JESD22-A114F exceeds 2000V, MM JESD22-A115-A exceeds 200V

Applications:

The 74LVC1G14GV,125 is suitable for a variety of applications that require high-speed logic operations and level translation. It can be used in:

  • Wave and pulse shapers
  • Astable multivibrators
  • Logic level translation
  • Glitch-free power-up/down circuits
  • Portable and battery-powered electronics
  • Embedded systems

With its Schmitt-trigger action, the 74LVC1G14GV,125 provides a hysteresis which makes it immune to noise, leading to more stable and reliable digital signals. This is particularly important in environments with a high degree of electrical noise or when long signal lines are in use.

The device is offered in a very small SC-74A (SOT-753) surface-mount package, which is optimal for space-constrained applications. Its small size, combined with the low power requirements and high-speed operation, makes the 74LVC1G14GV,125 an excellent choice for modern electronic designs that demand compact and efficient logic solutions.

You May Also Be Interested in

STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1425 $50.5875
855+ $0.1170 $100.0350
1,325+ $0.1133 $150.1225
1,825+ $0.1097 $200.2025
2,360+ $0.1060 $250.1600
3,160+ $0.0950 $300.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201,590 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess