EN
  • EN
  • DE

MP26101DR-LF-Z

Part No MP26101DR-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHRG LI-ION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1 to 2
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Current, Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 8.2V
Maximum Supply Voltage 24V
Temperature Range - Operating 125°C (TJ)
Case / Package 16-QFN (4x4)
Win Source Part Number 1078959-MP26101DR-LF-Z
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian MP26101DR-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. MP26101DR-LF-Z is a lithium-ion battery charger that can charge a battery pack of 1 to 2 cells with a maximum charge current of 2A.

  • Protection Features: over-current and over-temperature fault protection
  • Package: 16-QFN (4x4)
  • Programmable: can be set with a timer
  • Battery Pack Voltage: 8.2V
  • Operating Temperature Range: up to 125°C
  • Package Quantity: 5k pcs

You May Also Be Interested in

Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess