EN
  • EN
  • DE

74LVC2245APW,118

Part No 74LVC2245APW,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 141494-74LVC2245APW,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC2245APW,118 CAD Model

Description

Product Overview: 74LVC2245APW,118

The 74LVC2245APW,118 is a high-performance, octal transceiver integrated circuit designed and manufactured by NXP Semiconductors. This device is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low-power consumption and high-speed operation. The 74LVC2245APW,118 is specifically tailored for bidirectional level shifting and interfacing applications, making it an ideal choice for facilitating communication between different voltage domains in a wide array of digital systems.

Key Features

  • Octal Bidirectional Transceiver: With eight bidirectional data lines, this IC allows for efficient data transfer in both directions, making it highly suitable for data bus interfacing.
  • Wide Voltage Range: It operates at a voltage range from 1.2V to 3.6V, which enables the device to interface with both low-voltage and standard logic level components.
  • High-Speed Operation: The 74LVC2245APW,118 boasts a high data transfer rate, ensuring rapid communication between devices without significant delays.
  • 5V Tolerant I/O Ports: The input and output ports are tolerant to 5V, providing additional interfacing compatibility with higher voltage logic levels without the risk of damage.
  • Low Power Consumption: As a member of the LVC family, this IC consumes minimal power, which is crucial for battery-operated and power-sensitive applications.
  • Multiple Package Options: Available in the TSSOP-20 (Thin Shrink Small Outline Package) form factor, it offers a compact solution for space-constrained applications.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry to safeguard against inadvertent voltage spikes during handling and operation.

Applications

The 74LVC2245APW,118 is versatile and can be used in various digital applications, including:

  • Level translation between different logic voltages
  • Data bus driving and buffering
  • Interfacing microprocessors or microcontrollers with peripherals
  • Communication systems
  • Portable and battery-powered electronics
  • Computing and storage platforms

In conclusion, the 74LVC2245APW,118 from NXP Semiconductors is a robust and reliable solution for designers looking to implement bidirectional data communication while maintaining low power consumption and high-speed operation. Its compatibility with various voltage levels and protection features make it a safe and efficient choice for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $1.4553
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess