EN
  • EN
  • DE

74LVC245APW

Part No 74LVC245APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal bus transceiver with direction pin with 5 V tolerant input/outputs (3-state)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132884-74LVC245APW
Manufacturer Homepage www.nxp.com
Family Name 74LVC245
Introduction Date November 22, 2000
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC245APW CAD Model

Description

Product Overview: 74LVC245APW from NXP

The 74LVC245APW is a high-performance, low-voltage, octal bidirectional level shifter manufactured by NXP Semiconductors. Designed for use in applications that require the bidirectional translation of signals between different voltage domains, this integrated circuit is part of the LVC family, which is known for its low-power consumption and high-speed operation.

Key Features

  • Octal Bidirectional Transceiver: The device includes 8 bidirectional data lines, providing ample connectivity for data transfer between systems.
  • Wide Voltage Range: It operates at a voltage range of 1.2V to 3.6V on the A port and 2.7V to 5.5V on the B port, making it versatile for interfacing between low voltage and standard logic level circuits.
  • High-Speed Operation: With a maximum propagation delay of only 3.7ns, the 74LVC245APW ensures fast signal transmission, which is critical for high-speed data applications.
  • 5V Tolerant I/O Ports: Inputs and outputs are tolerant to 5V, even when the device is powered off, which allows for mixed-voltage mode operation and provides design flexibility.
  • Low Power Consumption: It features a reduced power consumption, which is essential for battery-operated and power-sensitive devices.
  • Bus Hold Function: Integrated bus hold circuitry on the data lines helps to retain the last known state when the data lines are not being driven, enhancing signal integrity.

Applications

The 74LVC245APW is ideal for a variety of applications where voltage level translation is required. This includes:

  • Interfacing between microprocessors/microcontrollers and peripherals with different voltage levels.
  • Data communication lines in multi-voltage systems.
  • Servers, networking, telecommunications, and computing where mixed-voltage designs are common.

Product Packaging

The device is offered in a TSSOP20 (Thin Shrink Small Outline Package) format, which is suitable for space-constrained applications due to its small footprint. The package is also conducive to reliable soldering and offers good thermal performance.

Quality and Reliability

NXP is known for its commitment to quality, and the 74LVC245APW is no exception. It is designed to meet the stringent requirements of the industrial temperature range and is subjected to rigorous testing to ensure high reliability and performance under varying conditions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
Lowest to $0.9663
Samsung
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Torex Semiconductor Ltd
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
UTC
Lowest to $0.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1554 $50.5050
785+ $0.1275 $100.0875
1,215+ $0.1235 $150.0525
1,675+ $0.1196 $200.3300
2,165+ $0.1156 $250.2740
2,900+ $0.1036 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess