EN
  • EN
  • DE

74LVC2G126GD

Part No 74LVC2G126GD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132925-74LVC2G126GD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC2G126GD CAD Model

Description

Product Overview: 74LVC2G126GD from NXP

The 74LVC2G126GD is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, designed by NXP Semiconductors. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is well-known for its low power consumption and high-speed operation. The device is particularly suitable for driving bus lines or buffer memory address registers, making it an excellent choice for a wide range of applications, including computing, telecommunications, and industrial systems.

Key Features

  • Power Supply: It operates on a very low voltage range of 1.2V to 3.6V, which allows for use in battery-operated and low-power applications.
  • High-Speed: With its capability to support high-speed signal propagation, it can deliver fast switching times, which is crucial for high-speed data processing and communication systems.
  • 3-State Outputs: The inclusion of 3-state outputs enables the device to be connected to common data or address paths, providing high impedance when not in use.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring the device's robustness and longevity in challenging electrical environments.
  • Bus Hold Function: It features a bus hold function that retains the last active state of the input, which is useful in preventing floating inputs when no driving signal is present.
  • Package: The device comes in a compact, surface-mountable package, which is ideal for space-constrained applications.

Applications

The versatility of the 74LVC2G126GD makes it a preferred choice for various applications. It is widely used in:

  • Memory buffering and driving in servers and PCs
  • Signal buffering in communication infrastructure
  • Interface translation in mixed-voltage systems
  • Level shifting in multi-voltage domain applications
  • General-purpose logic applications where buffer strength and isolation are required

In conclusion, the 74LVC2G126GD from NXP is a versatile and efficient solution for digital buffering needs. Its low power consumption, high-speed performance, and robust protection features make it an essential component for modern electronic systems.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5927 $63.7080
90+ $1.3063 $117.5670
140+ $1.2659 $177.2260
190+ $1.2255 $232.8450
245+ $1.1839 $290.0555
330+ $1.0614 $350.2620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess