EN
  • EN
  • DE

MAX32550-LCS+T

Part No MAX32550-LCS+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description Industry's First Secure Cortex-M3 Flash Microcontroller with Secure Boot Loader with PKA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Number of GPIO 70
Number of Pins 121
Number of SPI Channels 3
Number of Timers/Counters 6
Number of UART Channels 2
Win Source Part Number 1075275-MAX32550-LCS+T
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX32550-LCS+T CAD Model

Description

The MAX32550-LCS+T is a robust secure microcontroller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This high-performance product is specifically tailored for applications that demand stringent security measures such as point-of-sale terminals, secure electronic payment systems, and other financial and authentication applications.

Built upon an ARM Cortex-M3 processor, the MAX32550-LCS+T offers a powerful computing platform that operates at a frequency of up to 150MHz. It comes with integrated memory, featuring 512KB of internal flash and 160KB of system RAM, which provides ample space for secure code storage and efficient data handling. The device also supports additional external memory interfaces for expanded storage options.

Security is at the forefront of the MAX32550-LCS+T's design. It includes a range of security features such as secure boot, advanced cryptographic engines for AES, 3DES, and SHA-256, ensuring data integrity and secure transactions. Additionally, it offers a true random number generator (TRNG) for generating secure cryptographic keys and a public key accelerator to speed up RSA and ECC cryptographic operations.

The device also boasts a flexible and comprehensive set of peripherals, including multiple SPI, UART, I²C interfaces, and smart card interfaces compliant with ISO7816 standards, making it highly adaptable to various secure communication requirements. For enhanced user interaction, the MAX32550-LCS+T supports touch screen controllers and has built-in capabilities for driving secure displays.

Maxim Integrated ensures that the MAX32550-LCS+T is built to last, with a wide operating temperature range and a compact package that is conducive to space-constrained applications. The product is available in tape and reel form, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes.

Overall, the MAX32550-LCS+T is a powerful and secure microcontroller solution that provides the necessary features and performance for handling sensitive data and executing cryptographic operations in a secure and reliable manner.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.0602 $52.0602
3+ $42.7161 $128.1483
4+ $41.3812 $165.5248
5+ $40.0464 $200.2320
7+ $38.7115 $270.9805
9+ $34.7068 $312.3612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess