Product Overview: 74LVC38APW by NXP Semiconductors
The 74LVC38APW is a high-performance, low-voltage CMOS device produced by NXP Semiconductors. This integrated circuit is part of the LVC family, which is renowned for its low-power consumption and high-speed operation. The 74LVC38APW is designed to function optimally in a wide range of applications, from consumer electronics to industrial control systems.
Key Features
- Logic Type: Quad 2-input NAND gate with open-drain outputs
- Supply Voltage Range: 1.2V to 3.6V, which allows for use in low-voltage applications and is compatible with TTL levels
- Output Capability: Open drain, which enables wired-AND logic level conversions
- High-Speed Performance: 74LVC38APW offers a propagation delay of approximately 3.7ns at 3.3V, making it suitable for high-speed operations
- ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring the device's reliability and longevity in harsh environments
- Temperature Range: Operational between -40°C to +125°C, suitable for industrial applications
- Package: Available in TSSOP14 package, which is ideal for space-constrained applications
Applications
The versatility of the 74LVC38APW makes it an excellent choice for a multitude of electronic circuits. It is commonly used in:
- Logic level shifting and translation
- Wired-AND logic functions
- Interface circuitry
- Signal processing
- Control systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74LVC38APW undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. With its advanced features and robust design, the 74LVC38APW is a reliable component for any electronic system requiring precise and efficient logic operations.
Note: For detailed specifications, technical datasheets, and safety information, please refer to the manufacturer's official documentation.