The 74LVC543APWR from NXP Semiconductors is a high-performance, low-voltage octal transceiver with 3-state outputs. It is designed specifically to operate from 1.65 V to 3.6 V, making it ideal for interfacing with 3.3 V systems in the modern digital ecosystem. This product is part of the LVC family, which is known for its low-voltage operation and high-speed interfacing capabilities.
Key Features
- Interface Type: The device is an octal transceiver featuring two separate configurable bus transceiver sections, each with its own 8-bit data path. This allows for versatile bi-directional communication between systems.
- Logic Family: LVC - Low Voltage CMOS, ensuring compatibility with a wide range of modern low-voltage logic devices.
- Operating Voltage Range: The 74LVC543APWR operates effectively across a voltage range of 1.65 V to 3.6 V.
- Output Type: 3-state outputs provide the ability to put the output into a high impedance state, which is essential for multiplexing and bus-oriented applications.
- Packaging: The device comes in a TSSOP (Thin Shrink Small Outline Package) 20-pin configuration, which is suitable for space-constrained applications.
- Performance: It boasts a high-speed performance with a typical propagation delay of only 3.7 ns, facilitating rapid data transfer and processing.
- Power Consumption: The IC is designed for low power consumption, which is a critical feature for battery-powered and power-sensitive applications.
Applications
The 74LVC543APWR is versatile and can be used in a variety of applications, including but not limited to:
- Communication systems
- Computers and computer peripherals
- Data storage and retrieval systems
- Microprocessor or microcontroller interface
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74LVC543APWR is produced with the highest manufacturing standards, ensuring reliability and performance consistency for critical applications. Its robust design is capable of withstanding the demanding conditions of commercial and industrial environments.