EN
  • EN
  • DE

74LVC821AD

Part No 74LVC821AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 10-bit D-type flip-flop with 5-volt tolerant inputs/outputs; positive-edge trigger 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133026-74LVC821AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC821AD CAD Model

Description

The 74LVC821AD is a high-performance, low-voltage, 10-bit D-type flip-flop with 5V tolerant inputs and outputs, manufactured by NXP Semiconductors. This advanced integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The device is designed for use in a wide range of applications, from industrial to consumer electronics, where efficient data storage and signal processing are required.

Key Features

  • Logic Type: 10-bit D-type flip-flop with clear.
  • Operating Voltage: 1.2V to 3.6V, with 5V tolerant inputs/outputs for interfacing with 5V logic levels without damage.
  • High-Speed Performance: Capable of operating at frequencies up to 160 MHz (typical) at 3.3V.
  • Low Power Dissipation: Reduced power consumption makes it suitable for battery-operated and power-sensitive applications.
  • Output Capability: Standard outputs with the ability to drive 20 LSTTL loads.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up resistors to hold unused or floating data inputs.
  • Package: Available in a 24-pin SSOP (Shrink Small Outline Package) that is both space-efficient and suitable for high-density mounting.

Applications

The 74LVC821AD is ideal for a variety of applications that require high-speed data storage and manipulation. This includes, but is not limited to:

  • Memory address latches
  • Data storage and transfer in computers and peripherals
  • Communication systems
  • Data processing
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to providing high-quality products. The 74LVC821AD is subjected to rigorous testing and quality control measures to ensure reliable performance in demanding environments. Customers can trust NXP for consistent quality and dependable delivery of their semiconductor needs.

Environmental and Regulatory Compliance

The 74LVC821AD complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental responsibility ensures that the product is suitable for global markets and environmentally conscious applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0651 $63.5859
20+ $5.7969 $115.9380
31+ $5.6156 $174.0836
43+ $5.4343 $233.6749
55+ $5.2541 $288.9755
74+ $4.7101 $348.5474
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess