EN
  • EN
  • DE

74LVCH245ADB

Part No 74LVCH245ADB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal bus transceiver with direction pin with 5 V tolerant input/outputs (3-state)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133070-74LVCH245ADB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCH245ADB CAD Model

Description

Product Overview: 74LVCH245ADB from NXP

The 74LVCH245ADB is a high-performance, octal bus transceiver from NXP Semiconductors, designed with the modern system designer's needs in mind. This integrated circuit (IC) is part of the advanced 74LVCH family, which is renowned for its low-voltage operation and high-speed interfacing capabilities. The device is particularly suitable for use in voltage translation applications where a 3.3V to 5V bidirectional level shifter is required.

Key Features

  • Logic Family: The device belongs to the 74LVCH family, known for its Low Voltage CMOS technology which ensures robust performance with low power consumption.
  • Bus Hold Function: It features a bus hold function that retains the last active state during a power-down situation, which helps in preventing floating inputs and reducing system power-on glitches.
  • Wide Voltage Range: The 74LVCH245ADB operates at a wide range of voltages, from 1.2V to 3.6V, making it versatile for interfacing with various logic levels in mixed-voltage systems.
  • High Drive Capability: With an output drive capability of +/-24 mA at 3.3V, it can drive heavy loads, making it suitable for a variety of demanding applications.
  • Bidirectional Data Flow: The octal bus transceiver allows for bidirectional data flow with individual direction controls for each channel, facilitating flexible data transfer between buses.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, ensuring the device's reliability and longevity in electrostatically sensitive environments.

Applications

The 74LVCH245ADB is ideal for a multitude of applications, including but not limited to:

  • Level shifting in multi-voltage systems
  • Bus interface and buffering in microcontroller/microprocessor systems
  • Communication systems requiring robust signal integrity
  • Memory interfacing and data transfer in computing

Enclosed in a SSOP (Shrink Small Outline Package) form factor, the 74LVCH245ADB ensures a compact footprint on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications. With its combination of features, the 74LVCH245ADB from NXP is a go-to component for designers looking to bridge the gap between different voltage domains while maintaining signal integrity and driving capability.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess