EN
  • EN
  • DE

74LVT00PW

Part No 74LVT00PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Quad 2-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133117-74LVT00PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT00PW CAD Model

Description

Product Overview: 74LVT00PW - NXP

The 74LVT00PW is a high-performance integrated circuit from NXP Semiconductors, designed to deliver the functionality of a quad 2-input NAND gate with the benefits of low-voltage operation. This product is part of NXP's LVT (Low-Voltage TTL) family, which is known for its capability to support systems requiring lower power consumption without compromising on speed and performance.

The 74LVT00PW is encapsulated in a TSSOP14 (Thin Shrink Small Outline Package) with a body width of 4.4 mm, making it an ideal choice for space-constrained applications. This compact package allows for high-density mounting on PCBs, and its lead-free design is in compliance with environmental regulations, making it a suitable choice for eco-friendly designs.

Key Features:

  • Logic Type: Quad 2-input NAND gate, providing the fundamental building block for digital logic circuits.
  • Supply Voltage Range: 2.7V to 3.6V, enabling compatibility with 3.3V logic systems while also providing margin for lower voltage operations.
  • High Drive Output: Capable of driving 50 Ohm transmission lines, ensuring strong signal integrity over longer distances and through capacitive loads.
  • Low Power Dissipation: Characterized by a reduced power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, making the device compatible with TTL levels and allowing for a smooth integration in mixed-voltage environments.
  • High-Speed Operation: Fast propagation delays and output transition times, ensuring quick response times suitable for high-speed data processing.
  • Operating Temperature: Designed to operate in a wide range of temperatures, from -40°C to +85°C, providing reliability across diverse environmental conditions.

Applications:

The versatility of the 74LVT00PW makes it well-suited for a broad range of applications, including:

  • High-speed data processing systems
  • Communication infrastructures
  • Portable and battery-powered devices
  • Computing and storage platforms
  • Embedded systems
  • Logic interface circuits

In conclusion, the 74LVT00PW from NXP is a robust, low-voltage quad 2-input NAND gate designed for high-speed logic operations in a variety of electronic systems. With its low-power consumption, 5V tolerant inputs, and high drive output, this device is engineered to meet the needs of modern digital applications that demand efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7210 $61.2850
200+ $0.5916 $118.3200
305+ $0.5731 $174.7955
420+ $0.5546 $232.9320
540+ $0.5362 $289.5480
725+ $0.4807 $348.5075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess