EN
  • EN
  • DE

74LVT240DB,112

Part No 74LVT240DB,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP Semiconductors
Series 74LVT
Package Bulk
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Input Type -
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LVT240
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1371325-74LVT240DB,112
Ultra Librarian 3D Model Ultra Librarian 74LVT240DB,112 CAD Model

Description

Overview of Product 74LVT240DB,112

The 74LVT240DB,112 is a high-performance, low-voltage Octal Buffer/Line Driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the LVT family, which is known for its low-voltage operation and tolerance to higher speeds, making it suitable for interfacing with 3.3V systems while maintaining 5V tolerant I/Os.

Key Features

  • Low-Voltage Operation: The 74LVT240DB,112 is optimized for 3.3V power supply but can operate with a voltage range from 2.7V to 3.6V, offering flexibility in different system voltage environments.
  • 5V I/O Tolerance: Inputs and outputs are 5V tolerant, enabling the device to be used in mixed-voltage applications and to interface with 5V logic without the need for additional level shifters.
  • High Drive Capability: With its high output drive capability, the 74LVT240DB,112 can drive heavily loaded outputs with ease, ensuring signal integrity in complex systems.
  • 3-State Outputs: The inclusion of 3-state outputs allows multiple devices to share a common data bus, facilitating bus-oriented applications.
  • Octal Configuration: The device features eight inverters, which can be used to increase the drive strength of bus lines or as simple inverters.
  • Fast Propagation Delays: The IC boasts fast propagation delays, which is critical for high-speed applications.

Applications

The 74LVT240DB,112 is well-suited for a variety of applications, including:

  • Bus interface or bus inversion in servers and telecom systems.
  • Signal buffering in backplane or memory interface applications.
  • Level shifting in multi-voltage systems.
  • High-speed logic circuitry where low power consumption is essential.

Package and Quality

The device is offered in a SSOP (Shrink Small Outline Package) with 20 pins, identified by the order number 74LVT240DB,112. The package is designed for space-saving on printed circuit boards and ensures a reliable connection to the PCB. NXP's commitment to quality is evident in this product, which is designed to meet the stringent requirements of the industrial and commercial markets.

Overall, the 74LVT240DB,112 from NXP is a robust and versatile component that provides a reliable solution for a wide range of high-speed logic applications, where low operational voltage and high output drive are essential.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4380 $50.3300
85+ $1.1799 $100.2915
135+ $1.1430 $154.3050
185+ $1.1062 $204.6470
235+ $1.0693 $251.2855
315+ $0.9587 $301.9905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess