EN
  • EN
  • DE

74LVT32D

Part No 74LVT32D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Quad 2-input OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133210-74LVT32D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT32D CAD Model

Description

The NXP 74LVT32D is a high-performance, low-voltage, Si-gate CMOS device that belongs to the 74LVT family. This integrated circuit is characterized by its high-speed operation while maintaining the low power dissipation of CMOS technology. This particular model comes in a robust SO-14 (Small Outline) package, making it suitable for surface-mounted design applications.

Key Features

  • Logic Type: Quad 2-input OR gate, providing the essential OR logic function in digital circuits.
  • Operating Voltage: 3.3V, with a tolerance of ±0.3V, allowing for use in low-voltage applications which is ideal for battery-operated and power-sensitive designs.
  • 5V Tolerant Inputs: Inputs can tolerate a voltage of up to 5V, making the device compatible with TTL levels and suitable for mixed-voltage system environments.
  • High Drive Capability: Capable of driving 50Ω transmission lines, providing strong signal transmission that is suitable for driving long lines in communication applications.
  • Low Power Dissipation: Combines high-speed operation with the low power needs of CMOS technology, offering an energy-efficient solution.
  • ESD Protection: Greater than 2000V Human-Body Model (HBM), ensuring robustness and reliability against electrostatic discharge events.
  • Compliance: Fully complies with the JEDEC standard no. 8-1A.
  • Temperature Range: Operates over the industrial temperature range of -40°C to +85°C, suitable for use in harsh environmental conditions.

Applications

The 74LVT32D is versatile in its use, suitable for a wide range of applications. It is commonly employed in:

  • Logic level translation in mixed 3.3V/5V systems
  • Computing and telecommunication systems
  • Portable electronics
  • Data processing
  • Control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74LVT32D is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. With its combination of performance, efficiency, and durability, the NXP 74LVT32D is an excellent choice for designers looking for a reliable OR gate solution.

You May Also Be Interested in

Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Genesys
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6207 $58.9665
230+ $0.5094 $117.1620
355+ $0.4934 $175.1570
485+ $0.4775 $231.5875
630+ $0.4617 $290.8710
840+ $0.4139 $347.6760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess