EN
  • EN
  • DE
  • IT

74VHC541PW

Part No 74VHC541PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1401+
Reference case SSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713209-74VHC541PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74VHC541
Introduction Date August 03, 2009
ECCN EAR99
Country of Origin China ,Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 74VHC541PW CAD Model

Description

Product Overview: 74VHC541PW from NXP

The 74VHC541PW from NXP Semiconductors is a high-speed Si-gate CMOS device that belongs to the VHC family of octal non-inverting buffers and line drivers, designed to interface with 3.3V and 5V systems. This integrated circuit is encapsulated in a TSSOP20 (thin shrink small outline package) with 20 leads, providing a compact footprint suitable for space-constrained applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Operating Voltage: 2.0V to 5.5V, accommodating a wide range of applications and ensuring compatibility with both 3.3V and 5V logic levels.
  • High Noise Immunity: VHC logic levels ensure enhanced performance in noisy environments.
  • Power Consumption: Low power dissipation with a typical quiescent current of 2μA, making it suitable for power-sensitive designs.
  • High Fan-Out: Capable of driving up to 15 LSTTL loads, providing ample current to drive multiple inputs.
  • Speed: Fast propagation delay times, ensuring quick response times for critical signal processing tasks.
  • ESD Protection: Greater Electrostatic Discharge (ESD) protection levels, with inputs that can withstand ESD voltage up to 2000V.
  • Temperature Range: Operates over the industrial temperature range of -40°C to +85°C, suitable for use in harsh environments.

Applications

The 74VHC541PW is ideal for a variety of applications where buffer or line driver functionality is required. It is commonly used in:

  • Bus interface or signal buffering in microprocessor or microcontroller-based systems
  • Data communication and telecommunication systems
  • Portable and battery-powered electronics
  • Logic level shifting between different voltage domains

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74VHC541PW is manufactured using robust silicon gate CMOS technology, which ensures stable operation, long service life, and high performance in a wide range of applications and environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess