The 82C252T, also known as the PCA82C252T, is a standout CAN (Controller Area Network) transceiver product from the renowned NXP Semiconductors. This transceiver is designed to interface between a CAN protocol controller and the physical two-wire CAN bus. It is a critical component for automotive and industrial applications where reliable data communication is essential for the proper functioning of the system.
Key Features
- Compatibility: The 82C252T is compatible with the "ISO 11898" standard. It is designed to be used in high-speed CAN applications up to 1 Mbit/s, ensuring swift and efficient data transfer.
- Voltage Range: This transceiver operates over a wide range of supply voltages from 4.75V to 5.25V, making it suitable for various electrical environments and ensuring stable operation.
- Protection: It includes features such as thermal protection, short-circuit protection, and an integrated fail-safe feature that detects and reacts to bus failures, enhancing the reliability of the network communication.
- Differential Receiver: The device has a differential receiver with a wide common-mode operating range, which is crucial for reducing susceptibility to electromagnetic interference (EMI) and improving signal integrity in noisy environments.
Applications
The 82C252T is primarily used in automotive networks but is also well-suited for other applications that require robust data communication with high immunity to interference. These applications include:
- Automotive electronics
- Industrial control systems
- Embedded systems
- Medical equipment
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the 82C252T is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in the most demanding conditions. Whether used in a car's onboard network or an industrial automation setup, the 82C252T provides a trusted solution for CAN-based communication.
For technical specifications, application notes, and detailed product information, customers are encouraged to visit the official NXP Semiconductors website or contact their sales representatives.