EN
  • EN
  • DE

8366-LF

Part No 8366-LF
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816048-8366-LF
Ultra Librarian 3D Model Ultra Librarian 8366-LF CAD Model

Description

The Product 8366-LF by NXP is a high-performance, power-efficient integrated circuit designed for a variety of applications. This product is part of NXP's renowned semiconductor lineup, which is known for its reliability, durability, and cutting-edge technology. The 8366-LF is particularly well-suited for use in advanced communication systems, automotive control units, and industrial automation, among other applications.

Key Features

  • Advanced Processing Capabilities: The 8366-LF boasts a powerful processing core that enables it to handle complex computations and algorithms efficiently. This makes it ideal for high-speed data processing and real-time applications.
  • Low Power Consumption: Despite its robust performance, the 8366-LF is designed to be energy-efficient, helping to reduce overall power consumption in devices and systems, which is critical for battery-operated and energy-sensitive applications.
  • High Integration: With integrated features that may include various communication interfaces, memory controllers, and digital/analog converters, the 8366-LF reduces the need for additional components, thus saving space and cost on the system's bill of materials.
  • Robust Security: Security is a paramount concern in today's connected world, and the 8366-LF incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: The device is designed to operate reliably in a broad range of environmental conditions, making it suitable for deployment in outdoor and harsh industrial environments.

Applications

The versatility of the 8366-LF allows it to be utilized across various sectors. In the automotive industry, it can serve as a control unit for in-vehicle networking and infotainment systems. In telecommunications, it is capable of managing complex routing and switching tasks. For industrial purposes, it can be integrated into control systems for automation and process management. Additionally, its robust security features make it an excellent choice for sensitive applications in the fields of medical devices and secure data handling.

Technical Specifications

To ensure that the 8366-LF meets your project's specific needs, please refer to the detailed technical specifications provided by NXP. This includes information on the processor's architecture, clock speed, power requirements, operating temperatures, and I/O capabilities.

For further details, datasheets, and support resources, visit the NXP official website or contact their customer support team. The 8366-LF is a testament to NXP's commitment to providing innovative solutions that drive the technology of tomorrow.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess