EN
  • EN
  • DE

ST1S09IPUR

Part No ST1S09IPUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC DFN6D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.22V
Current - Output 2A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 85°C (TJ)
Mounting Style SMD/SMT
Package 6-VDFN Exposed Pad
Manufacturer Device Package 6-DFN (3x3)
Catalog Buck (Step-Down) IC
Win Source Part Number 042885-ST1S09IPUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST1S09IPUR CAD Model

Description

The ST1S09IPUR is a highly efficient, synchronous step-down DC-DC converter designed by STMicroelectronics, a leader in semiconductor solutions. This voltage regulator is tailored for portable and space-constrained applications that demand low power consumption and high efficiency.

Key Features

  • Output Voltage Range: The ST1S09IPUR offers an adjustable output voltage range from 0.8V to VIN, making it versatile for various low-voltage applications.
  • High Efficiency: With a peak efficiency of up to 95%, this device ensures minimal power loss and heat generation, prolonging battery life in portable devices.
  • Maximum Output Current: It can deliver up to 1.5A of continuous output current, catering to the needs of high-performance electronics.
  • Operating Input Voltage: The input voltage range is from 2.5V to 5.5V, compatible with standard battery technologies and USB power sources.
  • Low Quiescent Current: Its low quiescent current of just 20μA (typical) in light-load conditions enhances battery life in standby modes.
  • Frequency Synchronization: The device allows for external frequency synchronization to optimize system performance and reduce electromagnetic interference (EMI).
  • Protection Features: It includes thermal shutdown, current limit, and short-circuit protection, ensuring reliable operation under various conditions.

Applications

The ST1S09IPUR is ideal for a wide range of applications, including but not limited to:

  • Mobile phones and smartphones
  • Portable media players
  • Digital cameras and camcorders
  • Handheld GPS units
  • Wireless LAN/Networking devices

Package and Availability

The regulator is available in a compact QFN-16 (3x3 mm) package, providing a space-saving solution for densely packed circuit boards. Its lead-free and RoHS-compliant design reflects STMicroelectronics' commitment to environmental sustainability.

For technical documentation, sample requests, or purchase information, visit the STMicroelectronics website or contact an authorized distributor. The ST1S09IPUR is a testament to STMicroelectronics' dedication to providing advanced power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0665 $53.3250
115+ $0.8751 $100.6365
180+ $0.8477 $152.5860
245+ $0.8204 $200.9980
320+ $0.7930 $253.7600
425+ $0.7110 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,810 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess