Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, TTL
Supply Voltage - Operating 2.8 V to 16 V, ±2.8 V to 8 V
Voltage - Input Offset (Max) 4.5mV @ ±8V
Current - Input Bias (Max) 300pA @ ±5V
Current - Quiescent (Max) 3mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 072415-LTC1040CN
Ultra Librarian 3D Model Ultra Librarian LTC1040CN CAD Model

Description

Linear Technology's LTC1040CN: A Comprehensive Overview

The LTC1040CN is a versatile and robust microprocessor supervisory circuit produced by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is designed to enhance the reliability and stability of microprocessor systems by monitoring the power supply and providing essential control functions. It is an indispensable component for any system that requires precise power monitoring and management.

Key Features of the LTC1040CN

  • Power Supply Monitoring: The LTC1040CN constantly checks the power supply voltage levels to ensure they are within acceptable ranges. This feature is critical for preventing microprocessor malfunction or damage due to unexpected power surges or drops.
  • Reset Output: In the event of a power supply fault, the LTC1040CN generates a reset signal that can be used to reboot the microprocessor safely. This automatic reset helps to prevent system crashes and data corruption.
  • Backup Battery Switchover: The device includes a seamless switchover to a backup battery in case of primary power failure, ensuring uninterrupted operation of the microprocessor system.
  • Low Power Consumption: With its design optimized for energy efficiency, the LTC1040CN draws minimal power, which is particularly beneficial for battery-powered applications.
  • Wide Operating Temperature Range: The LTC1040CN is designed to operate reliably across a broad temperature range, making it suitable for use in various environments and applications.

Applications

The LTC1040CN is ideal for a wide array of applications that require reliable power monitoring and microprocessor protection. It is commonly used in:

  • Portable Devices
  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Equipment

Technical Specifications

The LTC1040CN comes in a compact DIP-8 package, making it easy to integrate into various circuit designs. It has a fixed reset threshold voltage that ensures compatibility with standard 5V microprocessor systems. The device also features a low supply current of 15μA, which is critical for maintaining battery life in portable devices.

In conclusion, the LTC1040CN from Linear Technology is a reliable and efficient solution for microprocessor system protection. Its robust feature set and adaptability to different environments make it an excellent choice for designers looking to enhance the safety and performance of their systems.

You May Also Be Interested in

Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Maxim Integrated
Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Lowest to €4.2326
ECAD model for MAX9013ESA+
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to €12.9124
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Lowest to €9.5578
ECAD model for MAX9019EKA-T
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to €2.1851
ECAD model for MCP6549T-I/ST
Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to €6.1705
ECAD model for MAX516BCNG+
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to €0.3504
ECAD model for MCP6561T-E/LT
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention