EN
  • EN
  • DE

A2I22D050NR1

Part No A2I22D050NR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP W-CDMA 1.8-2.2GHZ TO270WB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC W-CDMA 1.8GHz ~ 2.2GHz TO-270WB-15
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package TO-270-15 Variant, Flat Leads
Case / Package TO-270WB-15
Family Name A2I22
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 935312142528, A2I22D050NR1-ND, 568-15226-6, 568-15226-1, 568-15226-2
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858883-A2I22D050NR1
Ultra Librarian 3D Model Ultra Librarian A2I22D050NR1 CAD Model

Description

The A2I22D050NR1 is a state-of-the-art RF power transistor designed and manufactured by NXP Semiconductors. Renowned for their innovation in high-performance mixed-signal electronics, NXP's product is specifically engineered to meet the demanding requirements of today's advanced RF energy applications. This includes but is not limited to industrial, scientific, and medical (ISM) applications, RF cooking, defrosting, and plasma lighting.

Key Features

  • High Efficiency: The A2I22D050NR1 boasts remarkable efficiency which is essential for energy-conscious applications, ensuring minimal power loss during operation.
  • Wide Frequency Range: This device operates effectively over a broad frequency range, making it versatile for various RF applications.
  • Robust Power Output: With a solid power output capability, it can drive demanding loads with ease, making it suitable for high-power systems.
  • Thermal Performance: The product is designed with superior thermal management in mind, ensuring reliability and longevity even under strenuous conditions.
  • Advanced LDMOS Technology: Utilizing NXP's cutting-edge LDMOS technology, the A2I22D050NR1 delivers exceptional performance and ruggedness.

Applications

The A2I22D050NR1 is not just limited to ISM applications. Its versatility extends to a variety of uses such as:

  • RF heating and thermal treatment
  • Industrial drying and sealing processes
  • Plasma generation
  • Wireless power transfer
  • Medical applications such as MRI and diathermy

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The A2I22D050NR1 is no exception, undergoing rigorous testing to ensure it performs under the most challenging conditions. Its design is focused on providing a long operational life, making it a reliable choice for critical applications where failure is not an option.

Whether you're developing a new RF energy solution or upgrading an existing system, the A2I22D050NR1 from NXP Semiconductors is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess