EN
  • EN
  • DE

A2T18S262W12NR3

Part No A2T18S262W12NR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description AIRFAST RF POWER LDMOS TRANSISTO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Mosfet LDMOS 28 V 1.6 A 1.805GHz ~ 1.88GHz 19.3dB 231W OM-880X-2L2L
Manufacturer NXP
Package Reel - TR
Package OM-880X-2L2L
Case / Package OM-880X-2L2L
Family Name A2T18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 2832-A2T18S262W12NR3, A2T18S262W12NR3-ND, 935346497528
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858891-A2T18S262W12NR3
Ultra Librarian 3D Model Ultra Librarian A2T18S262W12NR3 CAD Model

Description

The A2T18S262W12NR3 is a high-performance, automotive-grade product from NXP Semiconductors, designed to cater to the rigorous demands of the automotive industry. This advanced semiconductor is part of NXP's extensive portfolio of integrated circuits and solutions that are engineered to meet the increasing needs for automation, connectivity, and enhanced vehicle performance.

Key Features

  • High Frequency Operation: The A2T18S262W12NR3 operates at 18 GHz, making it suitable for applications that require high frequency such as radar systems in advanced driver-assistance systems (ADAS).
  • Robust Power Output: With a power output of 262W, it provides ample power for demanding applications, ensuring reliable performance under various conditions.
  • Thermal Management: Designed with an efficient thermal dissipation system, it maintains optimal operating temperature, enhancing durability and longevity.
  • Automotive Grade: As an automotive-grade product, it meets the stringent quality standards of the automotive industry including AEC-Q100 qualification for integrated circuits.
  • Compact Design: The compact footprint of the A2T18S262W12NR3 allows for integration into space-constrained automotive applications without compromising performance.

Applications

The versatility of the A2T18S262W12NR3 makes it ideal for a wide range of applications within the automotive sector. It is particularly well-suited for:

  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Radar
  • Collision Avoidance Systems
  • Vehicle-to-Everything (V2X) Communication

Quality and Reliability

NXP is committed to delivering products that exceed the industry standards for quality and reliability. The A2T18S262W12NR3 is no exception, undergoing rigorous testing and qualification to ensure it performs under the harshest automotive conditions. With this product, manufacturers can expect reduced system failure rates, lower maintenance costs, and improved customer satisfaction.

Conclusion

The A2T18S262W12NR3 by NXP represents a blend of innovation, performance, and reliability, making it an excellent choice for automotive manufacturers who demand the best for their vehicles. Its integration into automotive systems helps pave the way for safer, more efficient, and more connected driving experiences.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3663 $67.0989
7+ $18.3518 $128.4626
10+ $17.7784 $177.7840
14+ $17.2049 $240.8686
18+ $16.6313 $299.3634
24+ $14.9108 $357.8592
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess