EN
  • EN
  • DE

AFIC901NT1

Part No AFIC901NT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP 1.8MHZ-1GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features RF Amplifier IC - 1.8MHz ~ 1GHz 24-QFN (4x4)
Manufacturer NXP
Series AFIC901N
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name AFIC901
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-14309-1, 935313071547, 568-14309-6, AFIC901NT1-ND, 568-14309-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860700-AFIC901NT1
Ultra Librarian 3D Model Ultra Librarian AFIC901NT1 CAD Model

Description

Product Overview: AFIC901NT1 - NXP

The AFIC901NT1 is an advanced and versatile integrated circuit (IC) product engineered by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This product is specifically designed to cater to the demanding needs of automotive electronic systems, providing a robust and reliable solution for various applications.

Key Features

  • High Integration: The AFIC901NT1 combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive system manufacturers.
  • Durable Design: Built to withstand the harsh conditions of automotive environments, this IC offers excellent temperature resilience and long-term reliability.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the AFIC901NT1 provides efficient performance and is optimized for low power consumption, contributing to the energy efficiency of the end application.

Applications

The AFIC901NT1 is suited for a broad range of automotive applications, including but not limited to:

  • Engine control units
  • Transmission control modules
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems

Technical Specifications

The technical specifications of the AFIC901NT1 reflect its suitability for the automotive industry:

  • Robust operating temperature range
  • Compliance with automotive industry standards
  • High-speed data processing capabilities
  • Compact packaging for space-constrained applications

Quality and Support

NXP Semiconductors is committed to delivering high-quality products with comprehensive technical support. The AFIC901NT1 is backed by NXP's extensive support network, ensuring that customers have access to the resources they need to integrate this IC into their designs successfully.

In conclusion, the AFIC901NT1 from NXP is a perfect blend of performance, integration, and reliability, making it an ideal choice for automotive manufacturers looking to enhance their electronic systems with cutting-edge technology.

You May Also Be Interested in

Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $141.0448 $141.0448
2+ $136.3433 $272.6866
3+ $122.2389 $366.7167
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess