EN
  • EN
  • DE

AFT05MS031NR1

Part No AFT05MS031NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 520MHZ TO-270-2  /  RF Mosfet LDMOS 13.6 V 10 mA 520MHz 17.7dB 31W TO-270-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel
Transistor Type LDMOS
Frequency 520MHz
Gain 17.7dB
Voltage - Test 13.6 V
Current - Test 10 mA
Power - Output 31W
Voltage - Rated 40 V
Package / Case TO-270AA
Supplier Device Package TO-270-2
Base Product Number AFT05
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 935325665528,AFT05MS031NR1DKR,AFT05MS031NR1CT,AFT05MS031NR1TR
Standard Package 500
Win Source Part Number 976030-AFT05MS031NR1
Ultra Librarian 3D Model Ultra Librarian AFT05MS031NR1 CAD Model

Description

Overview of NXP's AFT05MS031NR1 RF Power Transistor

The AFT05MS031NR1 is a cutting-edge RF power transistor manufactured by NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. This high-power, high-efficiency transistor is specifically engineered for mobile two-way radio applications, including both commercial and public safety systems. Its robust design and advanced technology make it an ideal choice for professionals seeking reliable and durable RF solutions.

Key Features

  • Frequency Range: The AFT05MS031NR1 operates effectively within the 136 to 520 MHz frequency range, making it versatile for various communication bands.
  • Output Power: It boasts an impressive output power of 31 Watts, ensuring strong signal transmission for clear and effective communication.
  • High Gain: With a high gain performance of 15.9 dB, this transistor amplifies RF signals effectively to maintain signal integrity over long distances.
  • Efficiency: The device is designed for high efficiency, with a typical performance of 70%, which helps in reducing power consumption and heat dissipation.
  • Ruggedness: The AFT05MS031NR1 can withstand a VSWR of 20:1 at 32 V, indicating its durability and robustness in challenging environments.
  • Thermal Performance: Its excellent thermal performance is due to the use of advanced materials and design, ensuring reliable operation under varying temperature conditions.

Applications

With its comprehensive feature set, the AFT05MS031NR1 is well-suited for a range of applications, including:

  • Professional Mobile Radio (PMR) systems
  • Land Mobile Radio (LMR) systems
  • Portable and handheld radios
  • Public safety communications
  • Commercial two-way radio systems

The AFT05MS031NR1 is housed in a compact over-molded plastic package, which not only provides mechanical robustness but also offers a cost-effective solution for RF power amplification needs. With its combination of performance, efficiency, and durability, the AFT05MS031NR1 from NXP is a top contender for designers and engineers looking to enhance their communication systems.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2194 $78.4388
3+ $36.7372 $110.2116
5+ $35.4960 $177.4800
7+ $33.0138 $231.0966
8+ $31.7727 $254.1816
10+ $30.5316 $305.3160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,593 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess