EN
  • EN
  • DE

AFT09MP055NR1

Part No AFT09MP055NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 40V 870MHZ TO-270  /  RF Mosfet LDMOS 12.5 V 550 mA 870MHz 15.7dB 1W TO-270 WB-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Transistor Type LDMOS
Frequency 870MHz
Gain 15.7dB
Voltage - Test 12.5 V
Current - Test 550 mA
Power - Output 1W
Voltage - Rated 40 V
Package / Case TO-270AB
Supplier Device Package TO-270 WB-4
Base Product Number AFT09
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 935315139528
Standard Package 500
Win Source Part Number 1030323-AFT09MP055NR1
Ultra Librarian 3D Model Ultra Librarian AFT09MP055NR1 CAD Model

Description

The AFT09MP055NR1 is a state-of-the-art RF power transistor designed by NXP Semiconductors, a leading name in the electronics industry. This high-performance product is tailored for mobile two-way radio applications, offering exceptional efficiency and reliability in a compact package.

Key Features

  • Frequency Range: The AFT09MP055NR1 operates effectively in the 136-941 MHz range, making it versatile for various communication applications.
  • Output Power: It boasts an impressive output power of 55 Watts, ensuring clear and strong signal transmission for critical communication needs.
  • High Gain: With a power gain of 18.7 dB, this transistor amplifies RF signals efficiently, maintaining signal integrity even in challenging environments.
  • High Efficiency: Its high efficiency of 60% minimizes power losses and ensures optimal performance, which is crucial for battery-operated devices.
  • Ruggedness: The device can withstand a VSWR (Voltage Standing Wave Ratio) of 10:1 at 28 V, indicating its durability and resilience in adverse conditions.
  • Integrated ESD Protection: Electrostatic discharge protection is built into the device for enhanced reliability and longevity.

Applications

The AFT09MP055NR1 is primarily used in mobile two-way radios, including both commercial and public safety communication devices. Its robust design and high performance make it an ideal choice for handheld radios, vehicle-mounted systems, and base stations requiring consistent and reliable RF power amplification.

Package and Quality

Encased in a compact over-molded plastic package, the AFT09MP055NR1 is designed for easy installation and integration into radio equipment. NXP's commitment to quality ensures that each transistor meets rigorous standards for performance and durability, providing peace of mind for manufacturers and end-users alike.

With its blend of power, efficiency, and ruggedness, the AFT09MP055NR1 from NXP Semiconductors represents a top-tier solution for RF power amplification in two-way radio systems.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3649 $66.7298
5+ $27.3764 $136.8820
7+ $26.5209 $185.6463
10+ $25.6654 $256.6540
12+ $24.8099 $297.7188
16+ $22.2434 $355.8944
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess