EN
  • EN
  • DE

AFT20P060-4NR3

Part No AFT20P060-4NR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 2.17GHZ OM780-4 / Trans RF MOSFET N-CH 65V 5-Pin OM-780 EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS (Dual)
Frequency 2.17GHz
Gain 18.9dB
Voltage - Test 28V
Current - Test 450mA
Power - Output 6.3W
Voltage Rating DC 65V
Package OM780-4
Manufacturer Package OM780-4
Win Source Part Number 796030-AFT20P060-4NR3
Popularity Medium
Supply and Demand Status Limited
Family Name AFT20P060-4N
Introduction Date January 01, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian AFT20P060-4NR3 CAD Model

Description

Introducing the AFT20P060-4NR3 from NXP

The AFT20P060-4NR3 is a cutting-edge RF power transistor designed by NXP Semiconductors, a leader in the industry renowned for their high-performance electronic components. This particular product is tailored for the demands of high-frequency applications, offering both reliability and efficiency for a wide range of uses, including but not limited to, RF energy, industrial, scientific, and medical applications.

Key Features

  • Frequency Range: The AFT20P060-4NR3 operates effectively within a broad frequency range, making it versatile for various RF applications.
  • Power Output: With a high power output capability, this transistor can handle demanding tasks, ensuring consistent performance even under strenuous conditions.
  • Efficiency: Designed with energy efficiency in mind, the AFT20P060-4NR3 ensures optimal performance with minimal power loss, which is critical for both cost savings and environmental considerations.
  • Thermal Performance: The excellent thermal characteristics of this transistor allow for better heat dissipation, contributing to its reliability and longevity.
  • Robustness: NXP's commitment to durability is evident in the AFT20P060-4NR3's robust construction, which is designed to withstand harsh environments and provide a long operational life.

Applications

The AFT20P060-4NR3 is ideally suited for a variety of applications. Its ability to deliver consistent, high-power RF output makes it an excellent choice for industrial heating, plasma generation, and medical applications such as MRI and RF ablation. Additionally, its robust design ensures that it can be used in scientific applications, including particle accelerators and fusion research, where reliability and precision are paramount.

Quality and Support

NXP's AFT20P060-4NR3 is manufactured to meet the highest quality standards, ensuring that each unit performs to specifications. Moreover, NXP provides comprehensive technical support and documentation, making integration and troubleshooting straightforward for engineers and product developers.

With the AFT20P060-4NR3, you are not just purchasing a component; you are investing in a high-quality solution that will enhance the performance and reliability of your RF applications.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7410 $61.1870
17+ $7.1714 $121.9138
25+ $6.9473 $173.6825
35+ $6.7233 $235.3155
45+ $6.4992 $292.4640
60+ $5.8270 $349.6200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess