EN
  • EN
  • DE

AFT20S015GNR1

Part No AFT20S015GNR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ TO270-2G / Trans RF MOSFET N-CH 65V 3-Pin TO-270 GULL T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 2.17GHz
Gain 17.6dB
Voltage - Test 28V
Current - Test 132mA
Power - Output 1.5W
Voltage Rating DC 65V
Package TO-270-2 Gull Wing
Manufacturer Package TO-270-2 GULL
Win Source Part Number 768327-AFT20S015GNR1
Popularity Medium
Supply and Demand Status Limited
Family Name AFT20S015GNR1
Introduction Date March 30, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AFT20S015GNR1 CAD Model

Description

Introducing the AFT20S015GNR1 RF Power LDMOS Transistor by NXP

The AFT20S015GNR1 is a state-of-the-art RF power LDMOS transistor designed by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This device is specifically engineered to deliver exceptional performance for a wide range of applications, including but not limited to, RF energy, industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The AFT20S015GNR1 operates at a frequency range of 1.8-2000 MHz, making it versatile for various applications that require different frequency bands.
  • High Output Power: With an output power of 15 W CW, this LDMOS transistor is capable of delivering the power needed for demanding applications.
  • High Efficiency: Energy efficiency is a critical aspect of RF power transistors, and the AFT20S015GNR1 boasts a high efficiency of 70.4% at 1800 MHz, ensuring less power wastage and reduced thermal challenges.
  • Integrated ESD Protection: Electrostatic discharge (ESD) can be detrimental to electronic components. The AFT20S015GNR1 comes with integrated ESD protection, enhancing its reliability and longevity.
  • Thermal Performance: The device features excellent thermal performance, thanks to its plastic overmolded package, which aids in heat dissipation.

Applications

The versatility of the AFT20S015GNR1 allows it to be used in a variety of applications. It is ideal for use in RF power amplifiers for ISM band applications, including MRI and diathermy equipment. Additionally, it can be used in plasma generators, industrial heating, welding, and drying systems.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the AFT20S015GNR1. Designed for rugged operation, this LDMOS transistor is built to withstand harsh conditions and provide consistent performance over time. It is a testament to NXP's dedication to producing high-quality components that meet the needs of the most demanding industrial applications.

Conclusion

With its combination of frequency range, power, efficiency, and integrated protection features, the AFT20S015GNR1 from NXP is an excellent choice for professionals seeking a reliable and high-performing RF power LDMOS transistor. Whether for medical, industrial, or scientific uses, this device is engineered to deliver top-notch performance and durability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1835 $60.7340
9+ $12.4583 $112.1247
13+ $12.0690 $156.8970
18+ $11.6797 $210.2346
23+ $11.2903 $259.6769
30+ $10.1224 $303.6720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess