EN
  • EN
  • DE

AFT21H350W03SR6

Part No AFT21H350W03SR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 2.11GHZ NI1230S  /  RF Mosfet LDMOS 28 V 750 mA 2.11GHz 16.4dB 63W NI-1230S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Transistor Type LDMOS
Frequency 2.11GHz
Gain 16.4dB
Voltage - Test 28 V
Current - Test 750 mA
Power - Output 63W
Voltage - Rated 65 V
Package / Case NI-1230S
Supplier Device Package NI-1230S
Base Product Number AFT21
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 568-15213-2,568-15213-1,935315191128,AFT21H350W03SR6-ND,568-15213-6
Standard Package 150
Win Source Part Number 1015783-AFT21H350W03SR6
Ultra Librarian 3D Model Ultra Librarian AFT21H350W03SR6 CAD Model

Description

        

The AFT21H350W03SR6 is a state-of-the-art RF power LDMOS transistor from NXP Semiconductors, designed to deliver exceptional performance for high-frequency applications. This device is a part of NXP's high-power, high-efficiency, and rugged transistor lineup, tailored for both commercial and military use. The AFT21H350W03SR6 is particularly well-suited for broadcast, industrial, scientific, and medical (ISM) applications, as well as RF energy and mobile radio systems.

        

Key Features

    
            
  • Frequency Range: The transistor operates effectively over a broad frequency range, making it versatile for various applications.
  •         
  • High Output Power: With a high output power capability, the AFT21H350W03SR6 ensures reliable and consistent performance in demanding environments.
  •         
  • Efficiency: The device boasts high efficiency, which is critical for reducing thermal loads and improving system reliability.
  •         
  • Thermal Performance: Advanced thermal management features allow this transistor to perform optimally even under high-temperature conditions.
  •         
  • Ruggedness: The AFT21H350W03SR6 is built to withstand severe conditions, making it ideal for applications that require robust and durable components.
  •     
    

Applications

    
            
  • ISM Band RF Energy Sources
  •         
  • Broadcast Transmitters
  •         
  • Aerospace and Defense Systems
  •         
  • Mobile Radio Base Stations
  •         
  • RF Power Amplifiers
  •     
    

Technical Specifications

                        Parameter            Value                            Frequency Range            DC to 3.5 GHz                            Output Power            350 W                            Efficiency            Up to 70%                            Operating Voltage            32 V                            Gain            15 dB                

With its robust design and impressive specifications, the AFT21H350W03SR6 from NXP Semiconductors is a reliable choice for professionals looking for high-performance RF power solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess