EN
  • EN
  • DE

B0505S-1W

Part No B0505S-1W
Manufacturer NXP / Nexperia
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 228574-B0505S-1W
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name B0505
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian B0505S-1W CAD Model

Description

The B0505S-1W is a high-performance, compact DC-DC converter module brought to you by NXP Semiconductors. This innovative product is designed to meet the rigorous power isolation and regulation requirements of modern electronic applications. With its efficient power conversion capabilities, the B0505S-1W is an ideal solution for a wide range of products, including industrial control systems, distributed power supplies, and telecommunications equipment.

Key Features

  • Input Voltage Range: The B0505S-1W operates with an input voltage range of 4.5V to 5.5V, making it versatile for various 5V supply systems.
  • Output Voltage: This module provides a stable output voltage of 5V, which is essential for consistent device performance.
  • Power Output: With a power output of 1 Watt, the B0505S-1W can efficiently handle moderate power requirements for your electronic circuits.
  • High Isolation Voltage: It features an impressive isolation voltage of 1500 VDC, offering excellent electrical isolation between input and output, which is critical for safety and noise reduction.
  • Efficiency: The converter boasts a high efficiency, which minimizes energy loss during power conversion, leading to a more sustainable and cost-effective operation.
  • Compact Size: Its small footprint allows for easy integration into a wide range of applications without compromising on space.
  • Temperature Range: The B0505S-1W is operational over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The B0505S-1W DC-DC converter is suitable for a multitude of applications where isolated power is required. It is particularly useful in:

  • Industrial control equipment
  • Instrumentation and test equipment
  • Telecommunication devices
  • Isolated data acquisition systems

With its robust design and reliable performance, the B0505S-1W from NXP is a smart choice for designers looking to enhance the efficiency and safety of their electronic systems.

You May Also Be Interested in

Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5098 $50.9800
240+ $0.4183 $100.3920
375+ $0.4053 $151.9875
510+ $0.3922 $200.0220
660+ $0.3791 $250.2060
885+ $0.3399 $300.8115
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess