EN
  • EN
  • DE
  • IT

BA891,115

Part No BA891,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE SWITCH BAND 35V SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Diode Type Standard - Single
Voltage - Peak Reverse (Max) 35V
Current - Max 100mA
Capacitance @ Vr, F 0.9pF @ 3V, 1MHz
Resistance @ If, F 500 mOhm @ 10mA, 100MHz
Power Dissipation (Max) 715mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOD-523
Win Source Part Number 122546-BA891,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA891,115 CAD Model

Description

The NXP BA891,115 is a state-of-the-art semiconductor component designed for high-performance applications in the field of electronics. This product is part of NXP's extensive portfolio, known for its reliability and cutting-edge technology. Manufactured by NXP Semiconductors, a leader in the industry, the BA891,115 is engineered to meet the rigorous demands of modern electronic devices.

Key Features

  • High Precision: The NXP BA891,115 is designed to provide precise functionality in various electronic circuits, ensuring accurate performance and reliability.
  • Durability: With its robust construction, this product delivers long-lasting operation and withstands challenging environmental conditions.
  • Energy Efficiency: This component is optimized for low power consumption, making it an ideal choice for energy-sensitive applications.
  • Compact Design: The BA891,115's small form factor allows for integration into space-constrained designs without compromising performance.

Applications

The versatile nature of the NXP BA891,115 makes it suitable for a wide range of applications. It is commonly used in:

  • Automotive systems
  • Industrial control units
  • Communication devices
  • Consumer electronics
  • Medical equipment

Technical Specifications

Parameter Value Package Type SMD/SMT Operating Temperature Specified by Manufacturer Supply Voltage Specified by Manufacturer Quality and Reliability Compliant with industry standards

Support and Resources

NXP provides comprehensive support and resources for the BA891,115, including detailed datasheets, technical documentation, application notes, and design resources to assist engineers in integrating this component into their projects.

For further information or to request samples of the NXP BA891,115, please visit the NXP Semiconductors official website or contact an authorized distributor.

You May Also Be Interested in

Infineon Technologies
SILICON PIN DIODE / RF Diode PIN - PI Element 100V 140 mA 250 mW PG-SOT143-4
Lowest to $0.7684
Skyworks Solutions Inc.
RF DIODE PIN 100V 250MW SOT23
Lowest to $1.2543
Microchip Technology
SI PIN HERMETIC MELF
Lowest to $38.0155
Rohm Semiconductor
RF DIODE PIN 50V VMD2
Lowest to $0.1833
M/A-Com Technology Solutions
PIN B0NDED SL,ODS186 / RF Diode PIN - Single 35V 100 mA 2 W ODS-186
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 7V 225MW SOT23-3
Lowest to $0.0700
M/A-Com Technology Solutions
DIODE,PIN,CHIP,OXI
Lowest to $10.2178
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 70V 75MW SC70
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0972 $56.3760
1,405+ $0.0797 $111.9785
2,175+ $0.0773 $168.1275
2,995+ $0.0748 $224.0260
3,880+ $0.0722 $280.1360
5,185+ $0.0648 $335.9880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess