EN
  • EN
  • DE

SM0512-M1

Part No SM0512-M1
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI PIN HERMETIC MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 500V
Current - Max 1 A
Capacitance @ Vr, F 1.5pF @ 50V, 1MHz
Resistance @ If, F 250mOhm @ 100mA, 100MHz
Temperature Range - Operating -55°C ~ 150°C
Package / Case 1208 (3020 Metric)
Supplier Device Package M1
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 1016113-SM0512-M1
Ultra Librarian 3D Model Ultra Librarian SM0512-M1 CAD Model

Description

The SM0512-M1 from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance applications. This precision-engineered product is part of Microchip's commitment to providing advanced solutions for the electronics industry. The SM0512-M1 is ideal for a broad range of applications, including industrial control systems, automotive electronics, communication devices, and consumer electronics.

Key Features

  • High Reliability: The SM0512-M1 is built to meet the rigorous standards of the industry, ensuring stable operation under a variety of conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce overall power usage, making it suitable for battery-powered devices.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the SM0512-M1 offers superior performance and longevity.
  • Compact Design: With its small form factor, the SM0512-M1 is perfect for designs where space is at a premium without compromising on functionality.

Applications

The versatility of the SM0512-M1 allows it to be used across various sectors. It is especially beneficial in:

  • Automotive systems for enhanced vehicle performance and safety features.
  • Industrial automation for improved process control and efficiency.
  • Consumer electronics for a better user experience in devices like smartphones and tablets.
  • Communication systems where reliable data processing is critical.

Technical Specifications

The SM0512-M1 boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Robust temperature range for operation in extreme environments.
  • High-speed signal processing capabilities for real-time applications.
  • Durable construction that withstands the test of time and use.

Quality Assurance

Microchip Technology is renowned for its commitment to quality, and the SM0512-M1 is no exception. Each unit undergoes stringent testing to ensure it meets the highest standards of performance and reliability.

For more information about the SM0512-M1, including detailed technical data sheets, application notes, and support resources, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9424 $67.8848
5+ $27.8502 $139.2510
7+ $26.9799 $188.8593
9+ $26.1096 $234.9864
12+ $25.2392 $302.8704
16+ $22.6283 $362.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess