EN
  • EN
  • DE

MCR08MTI

Part No MCR08MTI
Manufacturer ON Semiconductor
Catalog SCRs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer ON Semiconductor
Win Source Part Number 317816-MCR08MTI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCR08MTI CAD Model

Description

ON Semiconductor MCR08MTI Thyristor SCR

The MCR08MTI is a robust silicon-controlled rectifier (SCR) manufactured by ON Semiconductor, renowned for its high reliability and performance in a variety of applications. This SCR is a perfect solution for controlled rectification and phase control in a wide range of electrical circuits. With its compact TO-92 package, the MCR08MTI offers a practical design that is suitable for through-hole mounting, making it ideal for printed circuit boards (PCBs) in various electronic devices.

Key Features:

  • Peak Repetitive Off-State Voltage (Vdrm): The MCR08MTI offers a peak repetitive off-state voltage of 600V, making it suitable for applications that require high voltage operation.
  • On-State RMS Current (It(rms)): It can handle an RMS current of up to 0.8A, ensuring efficient performance for medium power requirements.
  • Gate Trigger Current (Igt): The device features a low gate trigger current, typically in the range of 200µA to 5mA, which allows for easy triggering with simple gate drive circuits.
  • Surge Current: The MCR08MTI is capable of handling a surge current, providing additional robustness during transient conditions.
  • Operating Temperature Range: This SCR operates effectively within a temperature range of -40°C to +110°C, offering reliable performance in diverse environmental conditions.
  • Package: Housed in a TO-92 package, the device is designed for through-hole mounting, facilitating easy integration into a wide range of electronic assemblies.

Applications:

The MCR08MTI is well-suited for various applications that require controlled power delivery, such as:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation systems
  • Lighting controls
  • Controlled rectifiers

ON Semiconductor's commitment to quality ensures that the MCR08MTI SCR meets stringent standards, providing a reliable and durable solution for designers and engineers. Whether you're working on industrial, automotive, or consumer electronics, the MCR08MTI is a versatile component that can help you achieve precise control over your power electronics applications.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess