EN
  • EN
  • DE

D45H8G

Part No D45H8G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 10A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1V @ 400mA, 8A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 40 @ 4A, 1V
Maximum Power Dissipation 2W
Frequency - Transition 40MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 013556-D45H8G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D45H8G CAD Model

Description

ON Semiconductor Product D45H8G Overview

The D45H8G is a high-performance bipolar junction transistor (BJT) from ON Semiconductor, a leading manufacturer in the semiconductor industry. This PNP transistor is designed for use in a variety of applications, including power switching and amplification in commercial, industrial, and consumer products.

Key Features

  • Voltage and Current Ratings: The D45H8G boasts a collector-emitter voltage (VCEO) of -80V and a collector current (IC) rating of up to -10A, making it suitable for moderate to high-power applications.
  • Power Dissipation: With a power dissipation (PD) of 80W, this transistor can handle significant thermal loads, ensuring reliable operation under strenuous conditions.
  • High Gain Bandwidth Product: This product features a high gain bandwidth product (fT) that facilitates its use in applications requiring fast switching and accurate amplification.
  • TO-220 Package: The D45H8G comes in a versatile TO-220 package, known for its ease of mounting and excellent thermal and electrical characteristics.

Applications

The D45H8G is versatile and can be used in a wide array of applications. Some common uses include:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • High-fidelity audio output stages

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The D45H8G is manufactured with stringent quality control processes, ensuring reliability and performance consistency. It is designed to meet or exceed industry standards for durability and lifespan.

Environmental Considerations

The D45H8G is produced with environmental consciousness in mind. ON Semiconductor adheres to global regulatory standards, ensuring that their products are lead-free and RoHS compliant, minimizing the environmental impact and making the D45H8G suitable for eco-friendly applications.

For detailed specifications, technical datasheets, and application guides, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess