EN
  • EN
  • DE

BAL99/B

Part No BAL99/B
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description HIGH-SPEED DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 231207-BAL99/B
Popularity Low
Supply and Demand Status Sufficient
Introduction Date April 01, 1996
Country of Origin China
Ultra Librarian 3D Model Ultra Librarian BAL99/B CAD Model

Description

The NXP BAL99/B is a high-performance switching diode, designed to cater to a wide range of applications, emphasizing efficiency and reliability. This small-signal diode is an essential component in modern electronics, offering fast switching capabilities with its low capacitance and forward voltage drop.

Key Features

  • Fast Switching Speed: The BAL99/B diode is optimized for quick switching, making it ideal for high-frequency applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances overall energy efficiency by minimizing power loss during operation.
  • Low Capacitance: With its low capacitance, the BAL99/B ensures minimal signal distortion, which is crucial for maintaining signal integrity in communication and RF systems.
  • High Reliability: NXP's commitment to quality means that the BAL99/B diode is manufactured to high standards, ensuring reliable performance even under strenuous conditions.
  • Compact Package: The diode comes in a small, surface-mount package, making it suitable for use in space-constrained applications.

Applications

The versatility of the NXP BAL99/B allows it to be used in a variety of electronic circuits. Common applications include:

  • High-speed switching in digital circuits
  • RF and microwave devices
  • Power management systems
  • Protection circuits
  • Signal processing

Technical Specifications

Parameter Value Package SOT-23 Maximum Repetitive Reverse Voltage (V<sub>RRM) 100 V Continuous Forward Current (I<sub>F) 200 mA Forward Voltage Drop (V<sub>F) @ I<sub>F 1 V @ 100 mA Reverse Recovery Time (t<sub>rr) 4 ns Junction Capacitance (C<sub>j) 2 pF

In conclusion, the NXP BAL99/B is a robust and versatile diode that offers superior performance for a multitude of electronic applications. Its fast switching, low power loss, and high reliability make it a preferred choice for engineers and designers looking for a compact, efficient solution.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess