EN
  • EN
  • DE

BAP63-05W

Part No BAP63-05W
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description Silicon PIN diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151260-BAP63-05W
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAP63-05W CAD Model

Description

The NXP BAP63-05W series represents a range of high-performance silicon PIN diodes designed for RF switching and attenuation applications. These diodes are distinguished by their wide working frequency range and low resistance, making them exceptionally suitable for high-frequency operations such as those found in wireless communication systems.

Key Features

  • High-Speed Switching: The BAP63-05W diodes offer fast switching speeds, making them ideal for high-frequency RF applications that require rapid state changes.
  • Low Series Resistance: With low series resistance, these diodes ensure minimal signal loss and power consumption, which is crucial for maintaining signal integrity in communication systems.
  • Wide Frequency Range: These diodes are capable of operating over a broad range of frequencies, which allows for flexibility in design for various RF applications.
  • Low Capacitance: The low junction capacitance of the BAP63-05W series minimizes the effect on the RF signal path, thus preserving the quality of the transmitted or received signals.
  • Surface-Mount Package: The diodes come in a small SOT323 (SC-70) surface-mount package, which is suitable for high-density PCB designs and is compatible with automated assembly processes.

Applications

The versatility of the NXP BAP63-05W PIN diodes makes them an excellent choice for a wide array of applications, including:

  • RF Switching Circuits
  • Attenuators
  • Phase Shifters
  • Mobile Telecommunications
  • Wireless LANs
  • RFID Systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BAP63-05W series is no exception. These diodes are produced with the highest manufacturing standards, ensuring reliable performance even in the most demanding environments.

In summary, the NXP BAP63-05W series PIN diodes are a top-tier choice for designers looking to implement efficient, high-speed RF switching and attenuation in their systems. Their robust design, coupled with NXP's reputation for quality, makes them a reliable component for any RF application.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
M/A-Com Technology Solutions
Lowest to $0.6759
M/A-Com Technology Solutions
Lowest to $5.5405

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6676 $60.0840
215+ $0.5475 $117.7125
330+ $0.5313 $175.3290
450+ $0.5140 $231.3000
585+ $0.4967 $290.5695
780+ $0.4458 $347.7240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess