EN
  • EN
  • DE

BAP64-02,115

Part No BAP64-02,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN 175V 100MA SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 175V
Current - Max 100mA
Capacitance @ Vr, F 0.35pF @ 20V, 1MHz
Resistance @ If, F 1.35 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 715mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOD-523
Win Source Part Number 105812-BAP64-02,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAP64-02,115 CAD Model

Description

The NXP BAP64-02,115 is a high-performance silicon PIN diode designed for a multitude of applications, ranging from RF switching to attenuator circuits in communication systems. This diode is housed in a compact SOD-523 (SC-79) surface-mounted package, making it suitable for high-density PCB designs.

Key Features

  • High-Speed Switching: The BAP64-02,115 boasts fast switching times, allowing it to efficiently handle high-frequency signals without significant latency.
  • Low Series Resistance: With its low series resistance, this PIN diode is optimized for low insertion loss, which is crucial for maintaining signal integrity in RF applications.
  • Low Capacitance: The device features low junction capacitance, which minimizes the impact on the RF signal's phase and amplitude, making it ideal for high-frequency applications.
  • Surface-Mount Package: Its SOD-523 (SC-79) package is designed for easy integration into surface-mounted technology (SMT) processes, ensuring compatibility with modern automated assembly lines.

Applications

The versatility of the NXP BAP64-02,115 allows it to be used in various applications, including but not limited to:

  • High-frequency RF switch circuits
  • Variable RF attenuators
  • Mobile communications
  • Wireless infrastructure
  • Antenna tuning and matching circuits

Electrical Characteristics

Some of the key electrical characteristics of the BAP64-02,115 include a reverse voltage of 50V, forward current of 100mA, and a maximum resistance of 1 Ohm when biased with 10mA. These specifications ensure that the diode can handle a wide range of operating conditions while maintaining performance.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BAP64-02,115 is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Users can trust this component for consistent performance and longevity in their electronic designs.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0591

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4073 $50.9125
300+ $0.3342 $100.2600
465+ $0.3237 $150.5205
640+ $0.3133 $200.5120
830+ $0.3028 $251.3240
1,105+ $0.2715 $300.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,310 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess