The NXP BAS40-06W/DG/C2 is a high-performance Schottky diode that offers a compact and efficient solution for fast switching applications. Designed with precision and reliability in mind, this diode is a perfect choice for a wide range of electronic circuits where low forward voltage drop and fast switching are required.
Key Features:
- Low Forward Voltage: The BAS40-06W/DG/C2 is characterized by its low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, contributing to better performance in circuits such as switch-mode power supplies and high-frequency rectifiers.
- Surface-Mount Package: The device comes in a small SOT-323 (SC-70) surface-mount package, which allows for a compact design footprint and is suitable for automated assembly processes.
- Low Capacitance: The diode's low junction capacitance ensures minimal signal distortion, making it suitable for high-speed signal switching and RF applications.
- Reverse Voltage Protection: With a repetitive peak reverse voltage of 40V, the BAS40-06W/DG/C2 provides robust protection against reverse voltage conditions.
Applications:
The NXP BAS40-06W/DG/C2 Schottky diode is versatile and can be used in a variety of applications, including:
- DC-DC converters
- High-frequency rectification
- Switching power supplies
- Reverse polarity protection
- Charge pump circuits
- Voltage clamping applications
- Protection circuits in portable devices
Product Specifications:
Parameter
Value
Package
SOT-323 (SC-70)
Maximum Repetitive Reverse Voltage (V<sub>RRM)
40V
Forward Continuous Current (I<sub>F)
200mA
Forward Voltage Drop (V<sub>F)
0.8V @ 100mA
Junction Capacitance (C<sub>j)
10pF
For detailed information, technical specifications, and application support, it is recommended to consult the datasheet and technical resources provided by NXP Semiconductors.