EN
  • EN
  • DE

BAS70-06WFILMH/J

Part No BAS70-06WFILMH/J
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231496-BAS70-06WFILMH/J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70-06WFILMH/J CAD Model

Description

Introducing the BAS70-06WFILMH/J from NXP

The BAS70-06WFILMH/J is a cutting-edge Schottky barrier diode, meticulously crafted by NXP Semiconductors, a leader in the electronics industry. This component is renowned for its high efficiency and fast switching capabilities, making it an ideal choice for a wide range of applications. Designed with the needs of modern electronics in mind, the BAS70-06WFILMH/J is a testament to NXP's commitment to providing high-performance and reliable components.

Key Features

  • Low Forward Voltage Drop: The diode offers a low forward voltage drop, which enhances its efficiency and reduces power losses during operation.
  • Fast Switching Speed: With its rapid switching capabilities, the BAS70-06WFILMH/J is well-suited for high-frequency operations, ensuring minimal signal delay.
  • Surface-Mount Package: The component comes in a compact, surface-mount package, enabling it to fit seamlessly into space-constrained designs.
  • High Breakdown Voltage: It boasts a high breakdown voltage, providing a robust performance even under stressful electrical conditions.
  • Low Capacitance: The diode's low capacitance is beneficial for high-speed applications and minimizes unwanted capacitance effects.

Applications

The versatility of the BAS70-06WFILMH/J allows it to be used in a variety of electronic circuits. It is particularly well-suited for:

  • High-speed switching applications
  • Voltage clamping operations
  • Protection circuits
  • Reverse voltage protection
  • DC-DC converters
  • Charge pump circuits

Quality and Reliability

NXP's BAS70-06WFILMH/J is manufactured with the highest standards of quality and reliability. The component is tested rigorously to ensure it meets the stringent requirements of industrial and commercial applications. Users can trust in the durability and performance of this Schottky barrier diode, even in the most demanding environments.

Whether you're designing sophisticated power management systems or looking for a reliable component for your high-speed switching needs, the BAS70-06WFILMH/J from NXP is an excellent choice that combines performance, efficiency, and compactness.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1086 $58.1010
1,300+ $0.0889 $115.5700
2,000+ $0.0866 $173.2000
2,780+ $0.0832 $231.2960
3,575+ $0.0809 $289.2175
4,765+ $0.0728 $346.8920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess