The BAS81 from NXP Semiconductors is a high-performance Schottky barrier diode designed to meet the demanding requirements of today's fast-switching circuits. This diode is particularly well-suited for applications that require low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency inverters, DC-DC converters, and freewheeling diodes in a variety of electronic devices.
Key Features
- Low Forward Voltage Drop: The BAS81 offers a very low forward voltage drop, which results in higher efficiency and reduced heat generation during operation.
- Fast Switching Speed: With its rapid switching capabilities, the BAS81 can handle high-frequency operations with ease, which is critical for modern power conversion applications.
- High Current Capability: This diode is capable of conducting high levels of current, making it suitable for circuits that require robust current handling.
- Schottky Barrier Technology: Utilizing Schottky barrier technology, the BAS81 ensures minimal leakage current and excellent thermal stability.
- Surface-Mount Package: The BAS81 comes in a compact surface-mount package, which allows for efficient use of PCB space and is ideal for automated assembly processes.
Applications
The versatility of the BAS81 makes it an excellent choice for a wide range of applications. It is commonly used in power management circuits, such as voltage regulators and battery chargers, as well as in high-speed switching circuits like RF systems and computer servers. Additionally, its reliability and efficiency make it suitable for use in automotive and industrial environments where performance and durability are critical.
Technical Specifications
| Parameter |
Value |
| Package |
SOD-81 |
| Maximum Forward Voltage |
1 V at If 30 mA |
| Maximum Reverse Current |
0.5 µA at Vr 20 V |
| Maximum Forward Current |
70 mA |
| Operating Temperature Range |
-65°C to +125°C |
With its combination of efficiency, speed, and current handling capabilities, the NXP BAS81 is a reliable and cost-effective solution for high-performance electronic applications.