The NXP BAT721A/BAT721C series consists of high-performance Schottky barrier diodes designed for applications requiring fast switching and low power loss. These diodes are encapsulated in a compact SOT23 package, making them suitable for high-density circuit designs. With their low forward voltage drop and high efficiency, they are an excellent choice for a variety of electronic applications.
Key Features
- Low Forward Voltage Drop: The BAT721A/BAT721C diodes offer a low forward voltage drop, which enhances their efficiency and reduces thermal stress on the system.
- High Switching Speed: These diodes are capable of very fast switching, making them ideal for high-frequency applications.
- Low Capacitance: The devices have low diode capacitance, contributing to better performance in RF and high-speed digital circuits.
- Low Leakage Current: The leakage current is minimal, ensuring low power loss and improved battery life in portable devices.
- Surface-Mount Package: The SOT23 package allows for efficient use of PCB space and is suitable for automated assembly processes.
Applications
- Switching power supplies
- DC-DC converters
- Reverse polarity protection
- Load switch circuits
- High-frequency rectification
- Voltage clamping applications
- Portable and battery-powered devices
Product Specifications
Parameter
Value
Package
SOT23
Diode Configuration
Single
Maximum Forward Voltage
0.5 V at 1 A
Maximum Reverse Leakage Current
2 µA at 30 V
Operating Temperature Range
-65°C to +125°C
The BAT721A/BAT721C Schottky barrier diodes from NXP are engineered for high performance and reliability, providing designers with a versatile component for modern electronic circuits.