The NXP BB149A is a high-quality silicon variable capacitance diode designed for use in electronic tuning applications. This diode is specifically crafted to provide reliable and consistent performance in VHF and UHF television tuners, FM tuners, and other RF circuits where variable capacitance is required for tuning purposes.
Key Features
- High Tuning Ratio: The BB149A offers a high tuning ratio, making it suitable for applications that require a wide range of capacitance adjustments.
- Low Series Resistance: Its low series resistance ensures minimal signal loss, which is crucial for maintaining signal integrity in RF applications.
- Excellent Linearity: The diode provides excellent linearity, which helps in achieving precise tuning control.
- High Q-Factor: With a high Q-factor, the BB149A ensures low losses in resonant circuits, which is essential for maintaining high-quality signal transmission.
Applications
The NXP BB149A is versatile and can be used in a variety of applications, including:
- Electronic tuning in VHF and UHF television tuners
- FM radio tuners and receivers
- Phase-locked loop (PLL) systems
- Voltage-controlled oscillators (VCOs)
- RF filters and amplifiers
Technical Specifications
| Parameter |
Value |
| Package |
SOD323 |
| Reverse Voltage (Vr) |
30 V |
| Diode Capacitance (Cd) |
1.95 pF to 20 pF (1V to 28V) |
| Quality Factor (Q) |
> 200 at 50 MHz |
| Series Resistance (Rs) |
< 1.0 Ω |
The BB149A is a testament to NXP's commitment to providing components that lead the industry in performance and reliability. With its robust design and superior specifications, the BB149A is an ideal choice for manufacturers and designers who demand the best in variable capacitance diode technology.