The NXP BC636-16 is a high-performance PNP bipolar junction transistor designed for use in a variety of electronic applications. This component is well-suited for high voltage operations, making it an ideal choice for designers looking for reliable and robust transistors for their circuits.
Key Features
- Voltage Capabilities: The BC636-16 is designed to handle high voltage applications, with a collector-emitter voltage (Vceo) rated at -80V, which allows it to manage higher power operations efficiently.
- Current Handling: This transistor can handle a collector current (Ic) of up to -1A, which makes it suitable for moderate power switching and amplification purposes.
- Power Dissipation: With a power dissipation (Ptot) of 625mW, the BC636-16 can sustain a significant amount of power without overheating, ensuring a reliable performance in demanding situations.
- Gain Bandwidth Product: It offers a transition frequency (ft) of 100MHz, providing a good frequency response for amplification in audio and other signal processing applications.
- Package: Enclosed in a TO-92 package, the BC636-16 is a compact transistor that can be easily integrated into a wide range of electronic circuits.
Applications
The NXP BC636-16 transistor is versatile and can be used in various electronic circuits. Its high voltage and current handling capabilities make it well-suited for:
- Switching regulators and power supply circuits
- Audio amplifiers and pre-amplifiers
- Signal processing
- Driver stages in high-fidelity amplifiers and sound equipment
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BC636-16 is no exception. This transistor is built to meet high standards, ensuring consistent performance and reliability for professional and hobbyist projects alike.
Whether you are designing a power supply, constructing an audio amplifier, or working on signal processing, the NXP BC636-16 offers the performance and durability needed to create efficient and long-lasting electronic devices.