The BC807-16W.115 is a high-quality PNP bipolar junction transistor (BJT) from NXP Semiconductors, a global leader in the electronics industry. This discrete semiconductor product is designed for general-purpose switching and amplification applications, making it a versatile component for a wide range of electronic circuits.
Key Features
- Transistor Polarity: PNP - This means the transistor uses holes as the majority charge carriers, making it suitable for positive-side switching applications.
- Collector-Emitter Voltage (Vceo): -45V - The maximum voltage between the collector and emitter terminals when the base terminal is open-circuited.
- Collector Current (Ic): -500mA - The maximum continuous current that can flow from the collector to the emitter.
- Power Dissipation (Pd): 250mW - The amount of power that the transistor can dissipate without exceeding its maximum operating temperature.
- DC Current Gain (hFE): 100 to 250 - This range indicates the amplification factor of the transistor, a critical parameter for analog applications.
- Operating Temperature Range: -65°C to +150°C - Ensures reliable operation across a wide range of environmental conditions.
- Package / Case: SOT-323 - A compact surface-mount package that allows for high-density PCB designs.
Applications
The BC807-16W.115 is suitable for use in a variety of applications, including:
- Signal Processing
- Power Management
- Audio Amplifiers
- Switching and Linear Amplification
- Consumer and Industrial Electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The BC807-16W.115 is manufactured using industry-leading techniques ensuring consistent performance and longevity. This transistor is a testament to NXP's dedication to excellence, offering both robustness and efficiency for electronic designs.
Ordering Information
The product number BC807-16W.115 is part of NXP's extensive portfolio of semiconductor solutions. For ordering, availability, and pricing information, please contact NXP's authorized distributors or visit their official website.