EN
  • EN
  • DE
  • IT

BC817-25QA147

Part No BC817-25QA147
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number BC817
Standard Package 10,051 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 912927-BC817-25QA147
Ultra Librarian 3D Model Ultra Librarian BC817-25QA147 CAD Model

Description

The BC817-25QA147 is a high-performance, surface-mount NPN bipolar transistor from NXP Semiconductors, renowned for its reliability and efficiency in a wide range of electronic applications. This discrete semiconductor product is designed to offer a perfect balance between high current gain and low voltage operation, making it an ideal choice for mobile telephony and other portable applications where power efficiency is crucial.

Key Features

  • Transistor Type: The BC817-25QA147 is an NPN bipolar junction transistor (BJT), which is commonly used for amplification and switching purposes.
  • Current Gain (hFE): It features a high current gain, typically around 250, providing robust amplification for signals in electronic circuits.
  • Collector-Emitter Voltage (VCEO): This transistor can handle a maximum collector-emitter voltage of 45 V, allowing it to operate efficiently in a variety of circuit configurations.
  • Collector Current (IC): It supports a maximum collector current of 500 mA, which is suitable for driving moderate loads in electronic circuits.
  • Power Dissipation: The device has a total power dissipation of 250 mW, ensuring that it can handle a reasonable amount of power without overheating.
  • Package: The BC817-25QA147 comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The BC817-25QA147 is versatile and can be used in various applications such as:

  • Switching and linear amplification in audio and signal processing circuits.
  • Driver stages in amplifiers and switching regulators.
  • Control circuits in portable devices.
  • Power management modules.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BC817-25QA147 is manufactured with NXP's advanced semiconductor processes, ensuring high reliability and performance consistency. It is designed to meet the rigorous standards of the electronics industry, making it suitable for both commercial and industrial applications.

Environmental Compliance

The BC817-25QA147 is lead-free and RoHS compliant, reflecting NXP's dedication to environmental sustainability and ensuring that the product can be used in green electronics worldwide.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess