Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 700mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 100mA, 1V
Maximum Power Dissipation 600mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 095962-BC817
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Family Name BC817
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BC817 CAD Model

Description

Product Overview: NXP BC817 NPN General-Purpose Transistor

The NXP BC817 is a versatile NPN bipolar junction transistor (BJT) that is well-suited for a wide range of general-purpose applications. This compact, surface-mount transistor is part of the BC817 series, offering high performance and reliability, making it a popular choice among electronic designers and hobbyists alike.

Key Features

  • High Current Capability: The BC817 is capable of handling continuous collector currents up to 500 mA, making it suitable for driving moderate loads in electronic circuits.
  • Low Voltage Operation: With a maximum collector-emitter voltage of 45 V, it is designed to operate efficiently in low-voltage applications, which is particularly useful in battery-operated devices.
  • High Gain Bandwidth Product: It boasts a transition frequency of 100 MHz, providing good amplification characteristics for high-frequency signals.
  • Surface-Mount Package: The BC817 is available in a small SOT-23 package, which is ideal for space-constrained applications and helps in achieving compact PCB layouts.

Applications

The NXP BC817 transistor can be used in a variety of electronic circuits, including but not limited to:

  • Switching applications
  • Amplification stages
  • Driver circuits for relays, LEDs, and other loads
  • Signal processing
  • Audio equipment
  • Power management solutions

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BC817 is no exception. It is manufactured to high standards, ensuring consistent performance and durability across a range of environmental conditions. This makes the BC817 a reliable component for both commercial and industrial applications.

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 45 V Collector Current (I<sub>C) 500 mA Transition Frequency (f<sub>T) 100 MHz Package SOT-23

Whether you're designing a new circuit or replacing an existing component, the NXP BC817 offers the performance and flexibility needed to meet a broad range of electronic design challenges.

You May Also Be Interested in

ON Semiconductor
TRANS NPN/PNP 45V 0.1A SOT963
Lowest to $0.0155
ECAD model for NST847BPDP6T5G
Nexperia USA Inc.
BC846S/SOT363/SC-88
Need more? Email Us
ECAD model for BC846SF
Micro Commercial Co
DUALPNPSMALLSIGNALTRANSISTORSOT-
Lowest to $0.0486
ECAD model for BC856S-TP
Micro Commercial Co
Interface
Lowest to $0.0385
ECAD model for MMDT3946-TP
Diodes Incorporated
TRANS NPN/PNP 1A 60V U-DFN2020-6
Need more? Email Us
ECAD model for DSS45160FDB-7
Panjit
SOT23-6L, TRANSISTOR
Lowest to $0.0591
ECAD model for BC817DPN_R1_00001
Nexperia USA Inc.
TRANS 2PNP 60V 2A 6HUSON
Lowest to $2.3940
ECAD model for PBSS5260PAP,115
ON Semiconductor
TRANS 2NPN 40V 0.2A SC88
Need more? Email Us
ECAD model for MBT3904DW1T1H
Nexperia USA Inc.
TRANS 2NPN 80V 1A 6TSOP / Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 80V 1A 155MHz 500mW Surface Mount 6-TSOP
Need more? Email Us
ECAD model for BCM56DSX

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2,455+ $0.0204 $50.0820
5,240+ $0.0191 $100.0840
8,110+ $0.0185 $150.0350
11,630+ $0.0172 $200.0360
15,155+ $0.0165 $250.0575
18,870+ $0.0159 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600,000 pieces
MOQ: 2455 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention