NXP BC846BW/B NPN Biphotransistor
The NXP BC846BW/B is a high-quality NPN bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This versatile component is an essential building block in a wide range of electronic circuits, from simple DIY projects to sophisticated industrial systems. With its compact SOT-323 package, the BC846BW/B offers a space-saving solution for today's densely packed electronic assemblies.
The BC846BW/B boasts impressive electrical characteristics that make it suitable for a variety of uses. It features a collector-emitter voltage (Vceo) of 65V, ensuring it can handle moderate voltage applications with ease. The collector current (Ic) is rated at 100mA, providing sufficient current handling capability for many low to medium power requirements. Additionally, the device offers a gain bandwidth product (fT) of 100MHz, making it suitable for high-frequency signal amplification.
One of the key advantages of the BC846BW/B is its low collector-emitter saturation voltage, which translates to efficient operation with minimal power loss. This characteristic is particularly beneficial in battery-powered devices where energy efficiency is crucial. The transistor also features low noise figures, making it an excellent choice for audio amplification and sensitive signal processing tasks.
For ease of design and implementation, the BC846BW/B is compatible with automatic insertion equipment, allowing for high-speed assembly and lower manufacturing costs. Its robust construction ensures reliability and a long operational life, even under challenging conditions. NXP's commitment to quality means that this transistor is produced to the highest standards, with consistent performance across batches.
In summary, the NXP BC846BW/B is a highly reliable and efficient NPN transistor that offers designers flexibility and performance in a compact form factor. Whether you're working on a simple hobbyist project or developing advanced electronic systems, the BC846BW/B is a solid choice that won't disappoint.
Key Specifications:
- Package: SOT-323
- Collector-Emitter Voltage (Vceo): 65V
- Collector Current (Ic): 100mA
- Gain Bandwidth Product (fT): 100MHz
- Collector-Emitter Saturation Voltage: Low
- Automatic insertion equipment compatible