EN
  • EN
  • DE

PP3-002A

Part No PP3-002A
Manufacturer CUI Inc.
Catalog Barrel - Power Connectors
Description CONN PWR PLUG 2.1X5.5MM SOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 14 Weeks
Features Power Barrel Connector Plug 2.10mm ID (0.083"), 5.50mm OD (0.217") Free Hanging (In-Line)
Manufacturer CUI Inc.
Package Bag
Operating Temperature Range 0°C ~ 40°C
Mounting Free Hanging (In-Line)
Family Name PP3-002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 045-1033R, PP3002A, CP3-1000
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930822-PP3-002A
Ultra Librarian 3D Model Ultra Librarian PP3-002A CAD Model

Description

The PP3-002A is a 3 W AC-DC power supply manufactured by CUI Inc. It's designed to provide a regulated DC output voltage from an AC input source. This power supply is typically used in low-power applications where a compact and efficient power source is needed.

Applications

  • Low-power industrial controls
  • Smart home devices
  • IoT (Internet of Things) devices
  • LED lighting
  • Small appliances

Features

  • Universal AC input (85~264 VAC)
  • Single regulated DC output
  • Compact size
  • High efficiency
  • Over voltage protection (OVP)
  • Short circuit protection (SCP)

Benefits

  • Simplified power supply design for various applications
  • Stable and reliable DC power
  • Space-saving design for compact products
  • Reduced energy consumption
  • Protection against voltage surges
  • Prevents damage from short circuits

Additional Details

The PP3-002A accepts a universal AC input voltage ranging from 85 to 264 VAC, making it suitable for use in different regions around the world. It provides a single, regulated DC output voltage, ensuring stable and reliable power for the connected device. The compact size of the power supply allows for easy integration into space-constrained applications. Its high efficiency helps reduce energy consumption and minimize heat generation. Over voltage protection (OVP) and short circuit protection (SCP) safeguard the power supply and the connected device from damage. The power supply is designed to meet relevant safety and regulatory standards, ensuring safe and reliable operation. The typical output voltage of this model is 5VDC, and the output current is approximately 0.6A, delivering a maximum of 3 Watts. This unit often finds use in situations where energy conservation and a minimal footprint are critical requirements.

You May Also Be Interested in

Schurter Inc.
CONN POWER JACK JSBJ5 SOLDER
Need more? Email Us
Same Sky
CONN PWR PLUG 1.7X4MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Lowest to $2.9455
Switchcraft Inc.
PLUG, 2.5MM ID, LONG BARREL, LOC
Need more? Email Us
Same Sky
CONN PWR JACK 0.7X2.35MM SOLDER
Need more? Email Us
Kycon, Inc.
CONN PWR JACK MINI 1.3MM SMT
Lowest to $1.7205
Same Sky
CONN PWR JACK 0.7X2.35MM SOLDER
Need more? Email Us
Kycon, Inc.
POWER JACK 2.50 MM DIA LOCKING T
Need more? Email Us
Tensility International Corp
CONN JACK PNL MNT 5.5X2.5MM ISO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess