EN
  • EN
  • DE

BC846W/B

Part No BC846W/B
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 65V 0.1A 3-Pin USM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 232200-BC846W/B
Popularity Low
Supply and Demand Status Balance
Family Name BC846WB
Introduction Date November 30, 1996
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian BC846W/B CAD Model

Description

The BC846W/B, manufactured by NXP Semiconductors, is a high-quality NPN bipolar junction transistor (BJT) that offers excellent performance for a wide array of electronic applications. This small-signal transistor is part of the BC846 series, which is known for its reliability and efficiency in switching and amplification tasks.

Key Features:

  • Transistor Type: The BC846W/B is an NPN transistor, which is widely used in electronic circuits for its fast switching and high current gain characteristics.
  • Package: It comes in a small SOT-323 surface-mount package, making it suitable for compact PCB layouts and high-density electronic assemblies.
  • Current and Voltage Ratings: This transistor can handle a collector current up to 100 mA and supports a collector-emitter voltage up to 65 V, providing a good balance between current handling and voltage withstand capability.
  • Gain Bandwidth Product: With a transition frequency of 100 MHz, the BC846W/B offers a fast response suitable for high-frequency applications.
  • Low Noise: It exhibits low noise figures, which is advantageous for audio amplifiers and signal processing circuits where maintaining signal integrity is crucial.
  • Thermal Performance: Its thermal properties allow for a junction temperature range from -65°C to +150°C, ensuring stable operation across diverse environmental conditions.

Applications:

The BC846W/B transistor is versatile and can be used in various applications, including:

  • Switching and linear amplification circuits
  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Driver stages in hi-fi systems and televisions
  • Portable and consumer electronics
  • General-purpose switching and amplification

Quality and Reliability:

NXP Semiconductors is committed to delivering high standards of quality and reliability. The BC846W/B is no exception, offering consistent performance and a robust design to meet the demands of modern electronic devices. Whether for industrial, commercial, or hobbyist applications, the BC846W/B is an excellent choice for designers seeking a dependable and efficient transistor solution.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0254 $57.7850
5,560+ $0.0208 $115.6480
8,335+ $0.0208 $173.3680
11,765+ $0.0196 $230.5940
14,710+ $0.0196 $288.3160
20,000+ $0.0173 $346.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess