EN
  • EN
  • DE

LT1204CSW#PBF

Part No LT1204CSW#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEOMUX CFA 75MHZ 4IN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Circuits 1
-3db Bandwidth 75MHz
Slew Rate 1000 V/μs
Operating Supply Current 19mA
Channel Output Current 125mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 130528-LT1204CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1204CSW#PBF CAD Model

Description

The LT1204CSW#PBF is a high-performance, low-power, dual and quad precision operational amplifier from Linear Technology. This device is designed to cater to a wide range of applications that require accurate and reliable signal processing. The LT1204CSW#PBF is a perfect choice for systems that demand high-speed and low-noise performance, such as medical instrumentation, telecommunications, and industrial control systems.

Key Features:

  • High Speed: The LT1204CSW#PBF offers a fast settling time, making it suitable for applications that require quick response times.
  • Low Noise: With a design focused on minimizing noise, it ensures a clean signal path, which is crucial for high-fidelity audio applications and precise measurement systems.
  • Low Power Consumption: It operates with a low supply current, making it ideal for portable and battery-powered applications where power efficiency is essential.
  • Wide Supply Range: The operational amplifier can be powered by a wide range of supply voltages, providing flexibility in various circuit designs.
  • High Output Drive: Capable of driving heavy loads, the LT1204CSW#PBF can be used in situations where a high output current is required.

Applications:

  • Medical Instrumentation
  • Telecommunications Equipment
  • Active Filters
  • Data Acquisition Systems
  • Industrial Control Systems

The LT1204CSW#PBF is housed in a 16-lead SW package, which is designed for improved thermal performance and reduced power dissipation. The operational amplifier is also characterized by its robustness and reliability, with a performance that is maintained across a broad temperature range.

Linear Technology is known for its high-quality components, and the LT1204CSW#PBF is no exception. It represents a blend of innovative design and cutting-edge technology, ensuring that it meets the stringent requirements of modern electronic systems. Whether you are designing a complex medical device or a simple analog filter, the LT1204CSW#PBF from Linear Technology is a component that you can rely on for superior performance and long-term stability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1937 $79.1937
2+ $64.9791 $129.9582
3+ $62.9487 $188.8461
4+ $60.9182 $243.6728
5+ $58.8877 $294.4385
7+ $52.7962 $369.5734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess