EN
  • EN
  • DE

BC847T

Part No BC847T
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN general purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152088-BC847T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC847T CAD Model

Description

NXP BC847T Bipolar Junction Transistor

The NXP BC847T is a high-quality NPN bipolar junction transistor (BJT) that offers excellent amplification and switching characteristics for a wide range of electronic applications. This versatile transistor is housed in a compact SOT-416 (SC-75) surface-mount package, which is ideal for space-constrained designs.

With a collector-emitter voltage (VCEO) of 45V and a collector current (IC) of up to 100 mA, the BC847T is well-suited for general-purpose switching and amplification tasks. It features a low collector-emitter saturation voltage, which ensures efficient operation and helps to minimize power losses in circuitry where power conservation is crucial.

One of the key attributes of the BC847T is its high current gain (hFE), typically ranging from 200 to 600, depending on the operating conditions. This makes it an excellent choice for applications that require signal amplification, such as audio amplifiers, signal processing, and other analog circuits. Additionally, the BC847T's fast switching speeds make it a suitable component for digital logic circuits and high-frequency applications.

Designed for reliability, the BC847T can operate within a junction temperature range of -65°C to 150°C, making it robust enough to withstand challenging environmental conditions. This, along with its low noise figure, ensures that the transistor can perform consistently in a variety of settings, including industrial, commercial, and consumer electronics.

For designers and engineers looking for a general-purpose transistor with a blend of performance and compactness, the NXP BC847T is an excellent choice. Its electrical characteristics and thermal performance make it a go-to component for both prototyping and mass production. Whether it's for amplification in audio devices, switching in power management systems, or signal processing in communication equipment, the BC847T provides a reliable and efficient solution.

Overall, the NXP BC847T is a testament to NXP's commitment to providing high-quality semiconductor components that meet the needs of modern electronic designs.

You May Also Be Interested in

STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3,165+ $0.0182 $57.6030
6,760+ $0.0171 $115.5960
10,490+ $0.0166 $174.1340
15,040+ $0.0154 $231.6160
19,535+ $0.0148 $289.1180
24,395+ $0.0142 $346.4090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 3165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess