The NXP BC857W is a surface-mounted PNP general-purpose transistor housed in a small SOT-323 package. This product is part of NXP's extensive range of bipolar junction transistors, renowned for their reliability and performance in a variety of electronic applications.
Key Features
- Low Current Consumption: The BC857W is designed for low current operation, making it an ideal choice for energy-saving applications.
- High Voltage: With a collector-emitter voltage of -45 V and a collector-base voltage of -50 V, it can handle moderate voltage applications efficiently.
- Collector Current: It supports a collector current of up to -100 mA, suitable for amplification and switching purposes.
- Gain Bandwidth Product: It has a transition frequency of 100 MHz, which is indicative of its capability to operate at high frequencies.
Applications
The BC857W transistor is versatile and can be used in a wide range of applications, including:
- Switching and amplification in consumer electronics
- Driver stages in audio amplifiers
- Signal processing circuits
- Portable and battery-powered devices
- Control systems
Quality and Reliability
NXP is known for its commitment to quality, and the BC857W is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding conditions. The device's robust construction allows it to operate over a wide temperature range, maintaining stability and functionality.
Environmental Compliance
NXP's BC857W is also designed with environmental regulations in mind. It is compliant with RoHS (Restriction of Hazardous Substances), reflecting NXP's dedication to producing environmentally friendly and sustainable components.
In conclusion, the NXP BC857W is a high-performance, versatile PNP transistor that offers a blend of efficiency, reliability, and environmental compliance, making it an excellent choice for designers and engineers looking to incorporate a dependable transistor into their electronic designs.