EN
  • EN
  • DE

BCP53-16.115

Part No BCP53-16.115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 80V 1A 1350mW Automotive 4-Pin(3+Tab) SC-73 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 233761-BCP53-16.115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Family Name BCP53-16,115
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BCP53-16.115 CAD Model

Description

Product Overview: NXP BCP53-16.115

The NXP BCP53-16.115 is a high-performance PNP bipolar transistor that offers a seamless integration for various power management and switching applications. This device is part of NXP's robust portfolio of transistors, renowned for their reliability and efficiency. The BCP53-16.115 is designed to meet the stringent requirements of modern electronic circuits, providing a compact and energy-efficient solution for designers.

Key Features

  • Current Capacity: The transistor is capable of handling continuous collector currents up to 1.5 A, making it suitable for medium power applications.
  • High Voltage: With a collector-emitter voltage of 80 V, it can be used in circuits with higher operating voltages, offering greater flexibility in design.
  • Low Saturation Voltage: The BCP53-16.115 boasts a low collector-emitter saturation voltage, which results in reduced power loss and improved efficiency during operation.
  • Thermal Performance: Excellent thermal performance is ensured thanks to its SOT223 package, which provides a better heat dissipation compared to smaller packages.
  • Robustness: The device is designed to be rugged and durable, withstanding electrical and thermal stress to ensure a long operational lifespan.

Applications

The versatility of the NXP BCP53-16.115 allows it to be employed in a wide array of applications. It is particularly well-suited for linear voltage regulators, power management in portable devices, DC-DC converters, and power switches. Additionally, its robustness makes it an ideal choice for automotive and industrial applications where reliability is paramount.

Quality and Support

NXP is committed to delivering high-quality products. The BCP53-16.115 is no exception and is manufactured to meet the highest industry standards. Customers can also benefit from NXP's comprehensive technical support, ensuring that any design or application challenges can be addressed promptly and effectively.

Environmental Impact

NXP recognizes the importance of environmental sustainability. The BCP53-16.115 is produced with this in mind, adhering to international environmental regulations. It is a RoHS compliant component, free from hazardous substances, making it a responsible choice for eco-friendly electronic designs.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess